Infineon Technologies AG Automotive 65V 0.1A Bipolar Transistor BC846SE6327

Description
TRANS 2NPN 65V 0.1A SOT363 / Trans GP BJT NPN 65V 0.1A 250mW Automotive 6-Pin SOT-363 T/R Product overview: BC846SE6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 65V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 65V, 0.1A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BC846SE6327 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS 2NPN 65V 0.1A SOT363 / Trans GP BJT NPN 65V 0.1A 250mW Automotive 6-Pin SOT-363 T/R Product overview: BC846SE6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 65V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 65V, 0.1A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BC846SE6327 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 65V 0.1A Bipolar Transistor
277-BC846SE6327
Automotive 65V 0.1A Bipolar Transistor 277-BC846SE6327
TRANS 2NPN 65V 0.1A SOT363 / Trans GP BJT NPN 65V 0.1A 250mW Automotive 6-Pin SOT-363 T/R Product overview: BC846SE6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 65V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 65V, 0.1A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BC846SE6327 can be used for catalog matching and distributor lookup.

TRANS 2NPN 65V 0.1A SOT363 / Trans GP BJT NPN 65V 0.1A 250mW Automotive 6-Pin SOT-363 T/R Product overview: BC846SE6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 65V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 65V, 0.1A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BC846SE6327 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Arrays - BC846SE6327 - 200444-BC846SE6327 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - BC846SE6327
200444-BC846SE6327
TRANSISTORS - Transistors (BJT) - Arrays - BC846SE6327 200444-BC846SE6327
Manufacturer: Infineon Technologies Win Source Part Number: 200444-BC846SE6327 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: 2 NPN (Dual) Family Name: BC846S Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: PG-SOT363-6 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 65V Max Vce (sat): 600mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 200 @ 2mA, 5V Maximum Power Dissipation: 250mW Alternative Parts (Cross-Reference): BCM846BSX; BC846BS_R1_00001; BC846BS_R2_00001; BC846AS_R2_00001; Introduction Date: August 14, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 200444-BC846SE6327
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: 2 NPN (Dual)
Family Name: BC846S
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SOT363-6
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 65V
Max Vce (sat): 600mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 2mA, 5V
Maximum Power Dissipation: 250mW
Alternative Parts (Cross-Reference): BCM846BSX; BC846BS_R1_00001; BC846BS_R2_00001; BC846AS_R2_00001;
Introduction Date: August 14, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 277-BC846SE6327 200444-BC846SE6327
Product Name Automotive 65V 0.1A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Arrays - BC846SE6327
Polarity NPN 2 NPN (Dual); NPN
Package Type Reel - TR SOT3; PG-SOT363-6
Packing Method Reel - TR Tape Reel; Reel - TR
PD 250 milliwatts 250 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BCP5416H6433XTMA1-ND - DigiKey
Specs
Polarity NPN
Package Type TO-261-4, TO-261AA
View Details
4 suppliers
Bipolar Transistors - 6697506P - RS Components, Ltd.
Specs
Package Type SOT89; SOT-89
View Details
45 V, 500 mA PNP general-purpose transistors - BC807-25QC-QZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) -500 milliamps
VCEO -45 volts
View Details
7 suppliers