NPN silicon AF transistors for audio input stages and driver applications, available in SOT23 package, with a collector-emitter voltage rating of 45 V, collector current of 100 mA, and total power dissipation of 330 mW at 71 °C. The device features high current gain, low saturation voltage, and low noise between 30 Hz and 15 kHz. It is RoHS compliant and qualified to AEC-Q101.
TRANS NPN 45V 0.1A SOT23
| ODG (Origin Data Global) | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BC847BE6433 |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN; NPN |
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 |
| IC(max) | 100 milliamps |
| VCEO | 45 volts |