Manufacturer: Infineon Technologies
Win Source Part Number: 232249-BC848C E6433
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: BC848C
Alternative Parts (Cross-Reference): BC848C; BC848CE6327XT; BC848CB6327; BC848CE6767;
Introduction Date: April 01, 1996
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Trans GP BJT NPN 30V 0.1A Automotive 3-Pin SOT-23 T/R Product overview: BC848C E6433 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 30V, 0.1A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 30V, 0.1A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC848C E6433 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 232249-BC848C E6433 | 276-BC848C E6433 |
| Product Name | Discrete Semiconductor Products | Automotive 30V 0.1A SOT-23 Bipolar Transistor |
| Package Type | SOT3; SOT23 |