Infineon Technologies AG Single Bipolar Transistors BC 846B E6433

Description
Bipolar (BJT) Transistor NPN 65V 100mA 250MHz 330mW Surface Mount PG-SOT23
Request a Quote
Description
Bipolar (BJT) Transistor NPN 65V 100mA 250MHz 330mW Surface Mount PG-SOT23
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN silicon bipolar transistor for audio frequency input stages and driver applications, in SOT23 package, with a collector-emitter voltage rating of 65 V, collector current of 100 mA, and total power dissipation of 330 mW at junction temperature up to 71 °C; RoHS compliant and qualified to AEC-Q101.

Datasheet Summary
Powered by GS/AI

NPN silicon bipolar transistor for audio frequency input stages and driver applications, in SOT23 package, with a collector-emitter voltage rating of 65 V, collector current of 100 mA, and total power dissipation of 330 mW at junction temperature up to 71 °C; RoHS compliant and qualified to AEC-Q101.

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BC846BE6433-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC846BE6433-ND
Single Bipolar Transistors BC846BE6433-ND
Bipolar (BJT) Transistor NPN 65V 100mA 250MHz 330mW Surface Mount PG-SOT23

Bipolar (BJT) Transistor NPN 65V 100mA 250MHz 330mW Surface Mount PG-SOT23

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number BC846BE6433-ND
Product Name Single Bipolar Transistors
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

RF FETs, MOSFETs - 2312-QPD1004ATR7TR-ND - DigiKey
Specs
Package Type 8-VDFN Exposed Pad
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1317T - 855026-2SA1317T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
 - LM5109BMA/NOP - Rochester Electronics
Texas Instruments
Specs
Transistor Type MOSFET
Package Type SOIC8
View Details
Single FETs, MOSFETs - 448-AIMDQ75R007M2HXTMA1CT-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type 22-PowerBSOP Module
View Details