BC846UPN is a dual NPN/PNP silicon AF transistor array in an SC74 package, designed for AF input stage and driver applications. It features galvanically isolated transistors in one package, with a collector-emitter voltage rating of 65 V, a continuous collector current of 100 mA, and a total power dissipation of 250 mW at ambient temperatures up to 118 °C. The junction temperature can reach 150 °C, with a thermal resistance from junction to soldering point of ≤130 K/W. It meets AEC-Q101 qualification and is RoHS compliant.
NPN/PNP Silicon AF Transistor Arrays
Summary of Features
Potential Applications
NPN/PNP Silicon AF Transistor Array Product overview: BC846UPN from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BC846UPN can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 1152053-BC846UPN
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
| Infineon Technologies AG | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | BC846UPN | 277-BC846UPN | 1152053-BC846UPN |
| Product Name | Small Signal Transistors & Diodes - Bipolar Transistor - General Purpose Transistor - BC846UPN | Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Arrays - BC846UPN |
| Polarity | NPN/PNP (Dual); NPN; PNP | ||
| Package Type | SC74 | SOT3 | |
| Packing Method | Tape Reel; TAPE & REEL | ||
| IC(max) | 100 milliamps |