Infineon Technologies AG Single Bipolar Transistors BC 856BW E6433

Description
Bipolar (BJT) Transistor PNP 65V 100mA 250MHz 250mW Surface Mount PG-SOT323
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 65V 100mA 250MHz 250mW Surface Mount PG-SOT323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BC856BWE6433-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC856BWE6433-ND
Single Bipolar Transistors BC856BWE6433-ND
Bipolar (BJT) Transistor PNP 65V 100mA 250MHz 250mW Surface Mount PG-SOT323

Bipolar (BJT) Transistor PNP 65V 100mA 250MHz 250mW Surface Mount PG-SOT323

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC 856BW E6433 - 863645-BC 856BW E6433 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC 856BW E6433
863645-BC 856BW E6433
TRANSISTORS - Transistors (BJT) - Single - BC 856BW E6433 863645-BC 856BW E6433
Manufacturer: Infineon Technologies Win Source Part Number: 863645-BC 856BW E6433 Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 65 V 100 mA 250MHz 250 mW Surface Mount SOT-323 Package: Reel - TR Package: SC-70, SOT-323 Mounting: Surface Mount Part Status: Obsolete Family Name: BC856 Categories: Discrete Semiconductor Products Case / Package: SOT-323 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: BC 856BW E6433-ND, BC856BWE6433, BC856BWE6433XT, SP000012945

Manufacturer: Infineon Technologies
Win Source Part Number: 863645-BC 856BW E6433
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 65 V 100 mA 250MHz 250 mW Surface Mount SOT-323
Package: Reel - TR
Package: SC-70, SOT-323
Mounting: Surface Mount
Part Status: Obsolete
Family Name: BC856
Categories: Discrete Semiconductor Products
Case / Package: SOT-323
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: BC 856BW E6433-ND, BC856BWE6433, BC856BWE6433XT, SP000012945

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Transistors Transistors
Product Number BC856BWE6433-ND 863645-BC 856BW E6433
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BC 856BW E6433
Polarity PNP PNP
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065080B7S - Acme Chip Technology Co., Limited
Specs
Transistor Type MOSFET
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
CSD18533KCS 60V N-Channel NexFET? Power MOSFET .. - CSD18533KCS - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type TO-220
View Details
8 suppliers
Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - AIMDQ75R016M2H - AIMDQ75R016M2H - Infineon Technologies AG
Specs
Transistor Type MOSFET
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
View Details