Infineon Technologies AG 25V 0.5A SOT-23 Bipolar Transistor BC808-40E6327

Description
TRANS PNP 25V 0.5A SOT-23 Product overview: BC808-40E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 0.5A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 0.5A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC808-40E6327 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 25V 0.5A SOT-23 Product overview: BC808-40E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 0.5A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 0.5A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC808-40E6327 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
25V 0.5A SOT-23 Bipolar Transistor
276-BC808-40E6327
25V 0.5A SOT-23 Bipolar Transistor 276-BC808-40E6327
TRANS PNP 25V 0.5A SOT-23 Product overview: BC808-40E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 0.5A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 0.5A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC808-40E6327 can be used for catalog matching and distributor lookup.

TRANS PNP 25V 0.5A SOT-23 Product overview: BC808-40E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 0.5A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 0.5A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC808-40E6327 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC808-40E6327 - 200437-BC808-40E6327 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC808-40E6327
200437-BC808-40E6327
TRANSISTORS - Transistors (BJT) - Single - BC808-40E6327 200437-BC808-40E6327
Manufacturer: Infineon Technologies Win Source Part Number: 200437-BC808-40E6327 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: PG-SOT23-3 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 25V Max Vce (sat): 700mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 250 @ 100mA, 1V Maximum Power Dissipation: 330mW Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 200437-BC808-40E6327
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SOT23-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 25V
Max Vce (sat): 700mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 250 @ 100mA, 1V
Maximum Power Dissipation: 330mW
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 276-BC808-40E6327 200437-BC808-40E6327
Product Name 25V 0.5A SOT-23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BC808-40E6327
Polarity PNP PNP; PNP
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 500 mA NPN general-purpose transistors - BC816-16WF - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
View Details
5 suppliers
Bipolar Transistors - 1219421 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
20V 1A Bipolar Transistor - 276-BCP69-16E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity PNP
Package Type Reel - TR
Packing Method Reel - TR
View Details
2 suppliers