Infineon Technologies AG 65V 0.1A Bipolar Transistor BC856BWE6327BTSA1

Description
TRANS PNP 65V 0.1A SOT323 Product overview: BC856BWE6327BTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 65V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC856BWE6327BTSA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 65V 0.1A SOT323 Product overview: BC856BWE6327BTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 65V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC856BWE6327BTSA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
65V 0.1A Bipolar Transistor
276-BC856BWE6327BTSA1
65V 0.1A Bipolar Transistor 276-BC856BWE6327BTSA1
TRANS PNP 65V 0.1A SOT323 Product overview: BC856BWE6327BTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 65V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC856BWE6327BTSA 1 can be used for catalog matching and distributor lookup.

TRANS PNP 65V 0.1A SOT323 Product overview: BC856BWE6327BTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 65V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC856BWE6327BTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC856BWE6327BTSA1 - 1022489-BC856BWE6327BTSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC856BWE6327BTSA1
1022489-BC856BWE6327BTSA1
TRANSISTORS - Transistors (BJT) - Single - BC856BWE6327BTSA1 1022489-BC856BWE6327BTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 1022489-BC856BWE6327 BTSA1 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: PG-SOT323-3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 65V Max Vce (sat): 650mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 220 @ 2mA, 5V Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1022489-BC856BWE6327BTSA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SOT323-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 65V
Max Vce (sat): 650mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 220 @ 2mA, 5V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - BC856BWE6327BTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC856BWE6327BTSA1TR-ND
Single Bipolar Transistors BC856BWE6327BTSA1TR-ND
Bipolar (BJT) Transistor PNP 65V 100mA 250MHz 250mW Surface Mount PG-SOT323

Bipolar (BJT) Transistor PNP 65V 100mA 250MHz 250mW Surface Mount PG-SOT323

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC856BWE6327BTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC856BWE6327BTSA1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC856BWE6327BTSA1
TRANS PNP 65V 0.1A SOT323

TRANS PNP 65V 0.1A SOT323

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 276-BC856BWE6327BTSA1 1022489-BC856BWE6327BTSA1 BC856BWE6327BTSA1TR-ND BC856BWE6327BTSA1
Product Name 65V 0.1A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BC856BWE6327BTSA1 Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Tape & Reel (TR) SOT3; SOT323; PG-SOT323-3 SOT323; SC-70, SOT-323
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
VCEO 65 volts 65 volts
Unlock Full Specs
to access all available technical data

Similar Products

20 V, 2 A NPN medium power transistors - BC68-25PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
4 suppliers
Single, Pre-Biased Bipolar Transistors - BCR166B6327HTLA1TR-NDTR-ND - DigiKey
Specs
Polarity PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
Bipolar Transistors - 1659756 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details