Bipolar (BJT) Transistor NPN 65V 100mA 250MHz 330mW Surface Mount PG-SOT23
Manufacturer: Infineon Technologies
Win Source Part Number: 863616-BC 846B B5003
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 65 V 100 mA 250MHz 330 mW Surface Mount PG-SOT23
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Obsolete
Family Name: BC846
Categories: Discrete Semiconductor Products
Case / Package: PG-SOT23
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: BC846BB5003, BC846BB5003INDKR, BC846BB5003INTR, SP000223891, BC846BB5003INCT, BC846BB5003XT
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | BC846BB5003INTR-ND | 863616-BC 846B B5003 |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - BC 846B B5003 |
| Polarity | NPN | NPN |