Trans GP BJT NPN 45V 0.1A 330mW Automotive 3-Pin SOT-23 T/R Product overview: BC847C E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 45V, 0.1A, 330mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 45V, 0.1A, 330mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC847C E6327 can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 232223-BC847C E6327
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: BC847C
Alternative Parts (Cross-Reference): BC847CE6327T; BC847C-AUT/R13; BC847C-AUT/R7; MMS9014;
Introduction Date: April 01, 1996
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-BC847C E6327 | 232223-BC847C E6327 |
| Product Name | Automotive 45V 0.1A 330mW Bipolar Transistor | Discrete Semiconductor Products |
| Package Type | SOT3; SOT23 |