Manufacturer: Infineon Technologies
Win Source Part Number: 1022457-BC847SH6727X
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: 2 NPN (Dual)
Categories: Discrete Semiconductor Products
Temperature Range - Operating: 150°C (TJ)
Case / Package: P-SOT363-6
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 600mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 2mA, 5V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 100mA 250MHz 250mW Surface Mount P-SOT363-6
TRANS 2NPN 45V 0.1A SOT363 Product overview: BC847SH6727XTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BC847SH6727XTSA1
TRANS 2NPN 45V 0.1A SOT363
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1022457-BC847SH6727XTSA1 | 448-BC847SH6727XTSA1TR-ND | 277-BC847SH6727XTSA1 | BC847SH6727XTSA1 |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays - BC847SH6727XTSA1 | Bipolar Transistor Arrays | 45V 0.1A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; 2 NPN (Dual) | NPN | ||
| Package Type | SOT3; P-SOT363-6 | 6-VSSOP, SC-88, SOT-363 | Tape & Reel (TR) | PG-SOT363-PO |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) |