PNP silicon AF transistor for input stages and driver applications, in SOT23 package, with a collector-emitter voltage rating of 65 V, collector current of 100 mA, and total power dissipation of 330 mW at case temperature ≤ 71 °C. Complies with AEC-Q101 and is RoHS compliant.
Bipolar (BJT) Transistor PNP 65V 100mA 250MHz 330mW Surface Mount PG-SOT23
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | BC856AE6327-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |