TE Connectivity Coaxial Connector (RF) Terminators 1-1337463-0

Description
Terminator Coax Connector Plug, Male Pin BNC 50 Ohms
Request a Quote Datasheet
Description
Terminator Coax Connector Plug, Male Pin BNC 50 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Terminators - A122695-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Terminators
A122695-ND
Coaxial Connector (RF) Terminators A122695-ND
Terminator Coax Connector Plug, Male Pin BNC 50 Ohms

Terminator Coax Connector Plug, Male Pin BNC 50 Ohms

Buy Now Datasheet
BNC Connector - 1-1337463-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
1-1337463-0
BNC Connector 1-1337463-0
BNC Plg Term 50Ohm Silver Pltd

BNC Plg Term 50Ohm Silver Pltd

Buy Now
Swedesboro, NJ, United States
BNC Connector
1-1337463-0
BNC Connector 1-1337463-0
BNC

BNC

Buy Now
RF Connectors / Coaxial Connectors - 1-1337463-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1-1337463-0
RF Connectors / Coaxial Connectors 1-1337463-0
RF Connectors / Coaxial Connectors BNC PLG TERM 50OHM SILVER PLTD

RF Connectors / Coaxial Connectors BNC PLG TERM 50OHM SILVER PLTD

Buy Now Datasheet
Rf / Coaxial Connector, Bnc Coaxial, Straight Plug, 50 Ohm, Brass Rohs Compliant Greenpar - Te Connectivity - 25M0116 - Newark, An Avnet Company
Chicago, IL, United States
Rf / Coaxial Connector, Bnc Coaxial, Straight Plug, 50 Ohm, Brass Rohs Compliant Greenpar - Te Connectivity
25M0116
Rf / Coaxial Connector, Bnc Coaxial, Straight Plug, 50 Ohm, Brass Rohs Compliant Greenpar - Te Connectivity 25M0116
RF / Coaxial Connector, BNC Coaxial, Straight Plug, 50 ohm, Brass RoHS Compliant: Yes

RF / Coaxial Connector, BNC Coaxial, Straight Plug, 50 ohm, Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Bnc Plg Term 50Ohm Silver Pltd Amp - Te Connectivity - 46AJ0198 - Newark, An Avnet Company
Chicago, IL, United States
Bnc Plg Term 50Ohm Silver Pltd Amp - Te Connectivity
46AJ0198
Bnc Plg Term 50Ohm Silver Pltd Amp - Te Connectivity 46AJ0198
BNC Plg Term 50Ohm Silver Pltd

BNC Plg Term 50Ohm Silver Pltd

Supplier's Site
Coaxial Connector (RF) Terminators - 1-1337463-0 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Terminators
1-1337463-0
Coaxial Connector (RF) Terminators 1-1337463-0
CONN TERMINATOR PLUG BNC 50OHM

CONN TERMINATOR PLUG BNC 50OHM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category RF and Microwave Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors
Product Number A122695-ND 1-1337463-0 1-1337463-0 1-1337463-0 25M0116 46AJ0198 1-1337463-0
Product Name Coaxial Connector (RF) Terminators BNC Connector BNC Connector RF Connectors / Coaxial Connectors Rf / Coaxial Connector, Bnc Coaxial, Straight Plug, 50 Ohm, Brass Rohs Compliant Greenpar - Te Connectivity Bnc Plg Term 50Ohm Silver Pltd Amp - Te Connectivity Coaxial Connector (RF) Terminators
Connector Type BNC BNC BNC
Mounting Free Hanging, Cap Free Hanging, Cap
Termination BNC
Unlock Full Specs
to access all available technical data