TE Connectivity Coax Connectors 1-1337434-0

Description
Body Features Body Material : Brass Body Plating Material : Silver Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hexagonal Crimping RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver (Ag) Dimensions Panel Thickness (Recommended) : 2 - 5 MM  [.078 - .197 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With Panel Attachment Style : Rear Mount Panel Mount Feature Type : Hex Nut RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Gasket Material : Silicone Rubber Grade : Professional Lockwasher Material : Mild Steel Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Compatible With RF Cable Type : URM 43, URM 76, RG 58C, Raychem 5021M1631, Raychem 5021D1331, Raychem EPD 71169Q, RG 141A, Raychem 5021D1831 Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : Gasket Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : BNC Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Silver Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hexagonal Crimping RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver (Ag) Dimensions Panel Thickness (Recommended) : 2 - 5 MM  [.078 - .197 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With Panel Attachment Style : Rear Mount Panel Mount Feature Type : Hex Nut RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Gasket Material : Silicone Rubber Grade : Professional Lockwasher Material : Mild Steel Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Compatible With RF Cable Type : URM 43, URM 76, RG 58C, Raychem 5021M1631, Raychem 5021D1331, Raychem EPD 71169Q, RG 141A, Raychem 5021D1831 Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : Gasket Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : BNC Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 1-1337434-0 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
1-1337434-0
Coax Connectors 1-1337434-0
Body Features Body Material : Brass Body Plating Material : Silver Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hexagonal Crimping RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver (Ag) Dimensions Panel Thickness (Recommended) : 2 - 5 MM  [.078 - .197 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With Panel Attachment Style : Rear Mount Panel Mount Feature Type : Hex Nut RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Gasket Material : Silicone Rubber Grade : Professional Lockwasher Material : Mild Steel Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Compatible With RF Cable Type : URM 43, URM 76, RG 58C, Raychem 5021M1631, Raychem 5021D1331, Raychem EPD 71169Q, RG 141A, Raychem 5021D1831 Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : Gasket Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : BNC Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Silver

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Crimp Type : Hexagonal Crimping
  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Silver (Ag)

Dimensions


  • Panel Thickness (Recommended) : 2 - 5 MM  [.078 - .197 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Housing Features


  • Body Orientation : Straight

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : With
  • Panel Attachment Style : Rear Mount
  • Panel Mount Feature Type : Hex Nut
  • RF Connector Coupling Mechanism : Bayonet
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency Range (GHZ) : 4

Other


  • Dielectric Material : Polytetrafluoroethylene (PTFE)
  • Gasket Material : Silicone Rubber
  • Grade : Professional
  • Lockwasher Material : Mild Steel

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 50

Product Type Features


  • Compatible With RF Cable Type : URM 43, URM 76, RG 58C, Raychem 5021M1631, Raychem 5021D1331, Raychem EPD 71169Q, RG 141A, Raychem 5021D1831
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Seal & Plug Type : Gasket
  • Connector System : Cable-to-Panel
  • RF Connector Style : Jack
  • RF Interface : BNC
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - 1-1337434-0-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
1-1337434-0-ND
Coaxial Connector (RF) Assemblies 1-1337434-0-ND
BNC Connector Jack, Female Socket 50Ohm Panel Mount Solder

BNC Connector Jack, Female Socket 50Ohm Panel Mount Solder

Buy Now Datasheet
BNC Connector - 1-1337434-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
1-1337434-0
BNC Connector 1-1337434-0
BNC RM BHJ Hex 50Ohm Silver Pltd RG58C/U

BNC RM BHJ Hex 50Ohm Silver Pltd RG58C/U

Buy Now
RF Connectors / Coaxial Connectors - 1-1337434-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1-1337434-0
RF Connectors / Coaxial Connectors 1-1337434-0
RF Connectors / Coaxial Connectors BNC RM BHJ HEX 50OHM SLVR PLTD RG58C/U

RF Connectors / Coaxial Connectors BNC RM BHJ HEX 50OHM SLVR PLTD RG58C/U

Buy Now Datasheet
Bnc Rm Bhj Hex 50Ohm Silver Pltd Rg58C/u Greenpar - Te Connectivity - 96X5871 - Newark, An Avnet Company
Chicago, IL, United States
Bnc Rm Bhj Hex 50Ohm Silver Pltd Rg58C/u Greenpar - Te Connectivity
96X5871
Bnc Rm Bhj Hex 50Ohm Silver Pltd Rg58C/u Greenpar - Te Connectivity 96X5871
BNC RM BHJ Hex 50Ohm Silver Pltd RG58C/U

BNC RM BHJ Hex 50Ohm Silver Pltd RG58C/U

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors
Product Number 1-1337434-0 1-1337434-0-ND 1-1337434-0 1-1337434-0 96X5871
Product Name Coax Connectors Coaxial Connector (RF) Assemblies BNC Connector RF Connectors / Coaxial Connectors Bnc Rm Bhj Hex 50Ohm Silver Pltd Rg58C/u Greenpar - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1058993-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Solder
Coupling Threaded
View Details
4 suppliers
RF Connectors - 1044939-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Cable Mount (Free-Hanging)
Frequency 4.000 GHz
View Details
2 suppliers
RF Connectors - 1-1337472-0 - TE Connectivity
Specs
Gender Female / Jack
Mounting Board Mount
View Details
6 suppliers
RF Connectors - 1059523-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 3.000 GHz
View Details
2 suppliers