TE Connectivity RF Connectors 1-1634010-0

Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Gold Body Shape : Square Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel, Copper Dimensions Height Above PC Board : 3.8 MM  [.15 INCH ] Mounting Post Length : 3 MM  [.118 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Snap-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 6 Other Dielectric Material : PTFE Grade : Professional Packaging Features Packaging Method : Tray Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : MMCX Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Gold Body Shape : Square Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel, Copper Dimensions Height Above PC Board : 3.8 MM  [.15 INCH ] Mounting Post Length : 3 MM  [.118 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Snap-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 6 Other Dielectric Material : PTFE Grade : Professional Packaging Features Packaging Method : Tray Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : MMCX Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 1-1634010-0 - TE Connectivity
Berwyn, PA, United States
RF Connectors
1-1634010-0
RF Connectors 1-1634010-0
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Gold Body Shape : Square Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel, Copper Dimensions Height Above PC Board : 3.8 MM  [.15 INCH ] Mounting Post Length : 3 MM  [.118 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Snap-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 6 Other Dielectric Material : PTFE Grade : Professional Packaging Features Packaging Method : Tray Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : MMCX Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ]

Body Features


  • Body Material : Brass
  • Body Material Finish : Plated
  • Body Plating Material : Gold
  • Body Shape : Square

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Nickel, Copper

Dimensions


  • Height Above PC Board : 3.8 MM  [.15 INCH ]
  • Mounting Post Length : 3 MM  [.118 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Detent : Without
  • RF Connector Coupling Mechanism : Snap-On
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 6

Other


  • Dielectric Material : PTFE
  • Grade : Professional

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 50

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : MMCX
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 3 MM  [.118 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - A101964-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A101964-ND
Coaxial Connector (RF) Assemblies A101964-ND
MMCX Connector Receptacle, Female Socket 50Ohm Through Hole, Right Angle Solder

MMCX Connector Receptacle, Female Socket 50Ohm Through Hole, Right Angle Solder

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 1-1634010-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1-1634010-0
RF Connectors / Coaxial Connectors 1-1634010-0
RF Connectors / Coaxial Connectors R/A PCB Skt 50 Ohm

RF Connectors / Coaxial Connectors R/A PCB Skt 50 Ohm

Buy Now Datasheet
1-1634010-0 - Mmcx R/a Pcb Skt 50Ohm Gold Pl Rohs Compliant Greenpar - Te Connectivity - 82AC0760 - Newark, An Avnet Company
Chicago, IL, United States
1-1634010-0 - Mmcx R/a Pcb Skt 50Ohm Gold Pl Rohs Compliant Greenpar - Te Connectivity
82AC0760
1-1634010-0 - Mmcx R/a Pcb Skt 50Ohm Gold Pl Rohs Compliant Greenpar - Te Connectivity 82AC0760
1-1634010-0 - MMCX R/A PCB SKT 50OHM GOLD PL ROHS COMPLIANT: YES

1-1634010-0 - MMCX R/A PCB SKT 50OHM GOLD PL ROHS COMPLIANT: YES

Supplier's Site
Rf Coaxial, Mmcx, Right Angle Jack, Pcb; Connector Type Greenpar - Te Connectivity - 88K2407 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Mmcx, Right Angle Jack, Pcb; Connector Type Greenpar - Te Connectivity
88K2407
Rf Coaxial, Mmcx, Right Angle Jack, Pcb; Connector Type Greenpar - Te Connectivity 88K2407
RF COAXIAL, MMCX, RIGHT ANGLE JACK, PCB; Connector Type:MMCX Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Through Hole Right Angle; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

RF COAXIAL, MMCX, RIGHT ANGLE JACK, PCB; Connector Type:MMCX Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Through Hole Right Angle; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category RF and Microwave Connectors Board Mount Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors
Product Number 1-1634010-0 A101964-ND 1-1634010-0 82AC0760 88K2407
Product Name RF Connectors Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors 1-1634010-0 - Mmcx R/a Pcb Skt 50Ohm Gold Pl Rohs Compliant Greenpar - Te Connectivity Rf Coaxial, Mmcx, Right Angle Jack, Pcb; Connector Type Greenpar - Te Connectivity
Gender Female / Jack Female / Jack Female / Jack
Mounting Board Mount Through Hole, Right Angle
Frequency 6.000 GHz ? to 6.000 GHz
Category Coaxial Connector; RF and Microwave Connector
Unlock Full Specs
to access all available technical data