TE Connectivity RF Connectors 1-1634003-0

Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Gold Body Shape : Circular Cable Connector Orientation : Right Angle Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hex RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Snap-On RF Contact Captivation Method : Solder Operation/Applicatio n Operating Frequency (GHZ) : 6 Other Dielectric Material : PTFE Grade : Professional Packaging Features Packaging Method : Tray Packaging Quantity : 50 Product Type Features Compatible With RF Cable Type : Raychem 5030A1424, RG 178, RG 196 A/U, URM110, Raychem 5030F1314, Raychem CLFH-178 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : MMCX Sealable : No Termination Features Termination Method to Wire & Cable : Solder & Clamp Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Gold Body Shape : Circular Cable Connector Orientation : Right Angle Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hex RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Snap-On RF Contact Captivation Method : Solder Operation/Applicatio n Operating Frequency (GHZ) : 6 Other Dielectric Material : PTFE Grade : Professional Packaging Features Packaging Method : Tray Packaging Quantity : 50 Product Type Features Compatible With RF Cable Type : Raychem 5030A1424, RG 178, RG 196 A/U, URM110, Raychem 5030F1314, Raychem CLFH-178 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : MMCX Sealable : No Termination Features Termination Method to Wire & Cable : Solder & Clamp Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 1-1634003-0 - TE Connectivity
Berwyn, PA, United States
RF Connectors
1-1634003-0
RF Connectors 1-1634003-0
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Gold Body Shape : Circular Cable Connector Orientation : Right Angle Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hex RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Snap-On RF Contact Captivation Method : Solder Operation/Applicatio n Operating Frequency (GHZ) : 6 Other Dielectric Material : PTFE Grade : Professional Packaging Features Packaging Method : Tray Packaging Quantity : 50 Product Type Features Compatible With RF Cable Type : Raychem 5030A1424, RG 178, RG 196 A/U, URM110, Raychem 5030F1314, Raychem CLFH-178 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : MMCX Sealable : No Termination Features Termination Method to Wire & Cable : Solder & Clamp Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ]

Body Features


  • Body Material : Brass
  • Body Material Finish : Plated
  • Body Plating Material : Gold
  • Body Shape : Circular
  • Cable Connector Orientation : Right Angle

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Crimp Type : Hex
  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Copper

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Detent : Without
  • RF Connector Coupling Mechanism : Snap-On
  • RF Contact Captivation Method : Solder

Operation/Application


  • Operating Frequency (GHZ) : 6

Other


  • Dielectric Material : PTFE
  • Grade : Professional

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 50

Product Type Features


  • Compatible With RF Cable Type : Raychem 5030A1424, RG 178, RG 196 A/U, URM110, Raychem 5030F1314, Raychem CLFH-178
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable
  • RF Connector Style : Plug
  • RF Interface : MMCX
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Solder & Clamp

Usage Conditions


  • Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ]
Buy Now
Coaxial Connectors - 4466432 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
4466432
Coaxial Connectors 4466432
TE Connectivity 1-1634003-0

TE Connectivity 1-1634003-0

Supplier's Site
Coaxial Connector (RF) Assemblies - 1-1634003-0-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
1-1634003-0-ND
Coaxial Connector (RF) Assemblies 1-1634003-0-ND
MMCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder

MMCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder

Buy Now Datasheet
Mmcx R/a Plg Hex 50Ohm Gold Rg178B/u, 19 Greenpar - Te Connectivity - 16R9097 - Newark, An Avnet Company
Chicago, IL, United States
Mmcx R/a Plg Hex 50Ohm Gold Rg178B/u, 19 Greenpar - Te Connectivity
16R9097
Mmcx R/a Plg Hex 50Ohm Gold Rg178B/u, 19 Greenpar - Te Connectivity 16R9097
MMCX R/A PLG HEX 50OHM GOLD RG178B/U, 19

MMCX R/A PLG HEX 50OHM GOLD RG178B/U, 19

Supplier's Site
RF Connectors / Coaxial Connectors - 1-1634003-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1-1634003-0
RF Connectors / Coaxial Connectors 1-1634003-0
RF Connectors / Coaxial Connectors MMCX R/A Plg Hex 50Ohm Gold RG

RF Connectors / Coaxial Connectors MMCX R/A Plg Hex 50Ohm Gold RG

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - 1-1634003-0 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Assemblies
1-1634003-0
Coaxial Connector (RF) Assemblies 1-1634003-0
CONN MMCX PLUG R/A 50 OHM SOLDER

CONN MMCX PLUG R/A 50 OHM SOLDER

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 1-1634003-0 4466432 1-1634003-0-ND 16R9097 1-1634003-0 1-1634003-0
Product Name RF Connectors Coaxial Connectors Coaxial Connector (RF) Assemblies Mmcx R/a Plg Hex 50Ohm Gold Rg178B/u, 19 Greenpar - Te Connectivity RF Connectors / Coaxial Connectors Coaxial Connector (RF) Assemblies
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Frequency 6.000 GHz ? to 6.000 GHz 6.000 GHz
Geometry Right Angle; Right angle Right Angle Right Angle
Termination Solder
Unlock Full Specs
to access all available technical data