TE Connectivity Coax Connectors 1-1478988-0

Description
Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Gold Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper RF Connector Contact Configuration : Not Captivated Dimensions Panel Thickness (Recommended) : 2.4 MM  [.094 INCH ] Product Length : 14.3 MM  [.563 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Attachment Style : Rear Mount RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Solder Operation/Applicatio n Operating Frequency (GHZ) : 26 Other Dielectric Material : PTFE Grade : Professional Lockwasher Material : Stainless Steel Number of Panel Mounting Holes : 1 Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Compatible With RF Cable Type : RG 405 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Seal Type : Gasket Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : SMA Sealable : Yes Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Gold Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper RF Connector Contact Configuration : Not Captivated Dimensions Panel Thickness (Recommended) : 2.4 MM  [.094 INCH ] Product Length : 14.3 MM  [.563 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Attachment Style : Rear Mount RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Solder Operation/Applicatio n Operating Frequency (GHZ) : 26 Other Dielectric Material : PTFE Grade : Professional Lockwasher Material : Stainless Steel Number of Panel Mounting Holes : 1 Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Compatible With RF Cable Type : RG 405 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Seal Type : Gasket Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : SMA Sealable : Yes Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 1-1478988-0 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
1-1478988-0
Coax Connectors 1-1478988-0
Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Gold Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper RF Connector Contact Configuration : Not Captivated Dimensions Panel Thickness (Recommended) : 2.4 MM  [.094 INCH ] Product Length : 14.3 MM  [.563 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Attachment Style : Rear Mount RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Solder Operation/Applicatio n Operating Frequency (GHZ) : 26 Other Dielectric Material : PTFE Grade : Professional Lockwasher Material : Stainless Steel Number of Panel Mounting Holes : 1 Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Compatible With RF Cable Type : RG 405 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Seal Type : Gasket Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : SMA Sealable : Yes Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Stainless Steel
  • Body Material Finish : Plated
  • Body Plating Material : Gold
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Copper
  • RF Connector Contact Configuration : Not Captivated

Dimensions


  • Panel Thickness (Recommended) : 2.4 MM  [.094 INCH ]
  • Product Length : 14.3 MM  [.563 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : Without
  • Panel Attachment Style : Rear Mount
  • RF Connector Coupling Mechanism : Threaded
  • RF Contact Captivation Method : Solder

Operation/Application


  • Operating Frequency (GHZ) : 26

Other


  • Dielectric Material : PTFE
  • Grade : Professional
  • Lockwasher Material : Stainless Steel
  • Number of Panel Mounting Holes : 1

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 100

Product Type Features


  • Compatible With RF Cable Type : RG 405
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector Seal Type : Gasket
  • Connector System : Cable-to-Panel
  • RF Connector Style : Jack
  • RF Interface : SMA
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
SMA Connector - 1-1478988-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMA Connector
1-1478988-0
SMA Connector 1-1478988-0
SMA B/HD JK DS RG405 GSS

SMA B/HD JK DS RG405 GSS

Buy Now
Coaxial Connector (RF) Assemblies - 1-1478988-0-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
1-1478988-0-ND
Coaxial Connector (RF) Assemblies 1-1478988-0-ND
SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder

SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder

Buy Now Datasheet
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) - 1-1478988-0 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX)
1-1478988-0
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) 1-1478988-0
SMA B/HD JK DS RG405 GSS

SMA B/HD JK DS RG405 GSS

Buy Now
Sma B/hd Jk Ds Rg405 Gss Greenpar - Te Connectivity - 16R8692 - Newark, An Avnet Company
Chicago, IL, United States
Sma B/hd Jk Ds Rg405 Gss Greenpar - Te Connectivity
16R8692
Sma B/hd Jk Ds Rg405 Gss Greenpar - Te Connectivity 16R8692
SMA B/HD JK DS RG405 GSS

SMA B/HD JK DS RG405 GSS

Supplier's Site
RF Connectors / Coaxial Connectors - 1-1478988-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1-1478988-0
RF Connectors / Coaxial Connectors 1-1478988-0
RF Connectors / Coaxial Connectors B/HD JK DS RG405 GSS

RF Connectors / Coaxial Connectors B/HD JK DS RG405 GSS

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number 1-1478988-0 1-1478988-0 1-1478988-0-ND 1-1478988-0 16R8692 1-1478988-0
Product Name Coax Connectors SMA Connector Coaxial Connector (RF) Assemblies Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) Sma B/hd Jk Ds Rg405 Gss Greenpar - Te Connectivity RF Connectors / Coaxial Connectors
Gender Female / Jack
Unlock Full Specs
to access all available technical data