TE Connectivity Coax Connectors 1-1478401-0

Description
Body Features Body Material : Brass Body Plating Material : Silver Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver (Ag) Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Coupling Nut Base Material : Brass Dielectric Material : Polytetrafluoroethyl ene (PTFE) Gasket Material : Silicone Rubber Grade : Professional Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Compatible With RF Cable Type : URM 76, Raychem 5021D1331, Ethernet Thinnet 9907, Raychem 5021M1631, Raychem 5021D1831, Raychem EPD 71169Q, URM 43, RG 58C, RG 141A Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : BNC Sealable : Yes Termination Features Termination Method to Wire & Cable : Solder Terminal, Clamp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Silver Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver (Ag) Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Coupling Nut Base Material : Brass Dielectric Material : Polytetrafluoroethyl ene (PTFE) Gasket Material : Silicone Rubber Grade : Professional Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Compatible With RF Cable Type : URM 76, Raychem 5021D1331, Ethernet Thinnet 9907, Raychem 5021M1631, Raychem 5021D1831, Raychem EPD 71169Q, URM 43, RG 58C, RG 141A Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : BNC Sealable : Yes Termination Features Termination Method to Wire & Cable : Solder Terminal, Clamp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 1-1478401-0 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
1-1478401-0
Coax Connectors 1-1478401-0
Body Features Body Material : Brass Body Plating Material : Silver Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver (Ag) Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Coupling Nut Base Material : Brass Dielectric Material : Polytetrafluoroethyl ene (PTFE) Gasket Material : Silicone Rubber Grade : Professional Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Compatible With RF Cable Type : URM 76, Raychem 5021D1331, Ethernet Thinnet 9907, Raychem 5021M1631, Raychem 5021D1831, Raychem EPD 71169Q, URM 43, RG 58C, RG 141A Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : BNC Sealable : Yes Termination Features Termination Method to Wire & Cable : Solder Terminal, Clamp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Silver

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Silver (Ag)

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Housing Features


  • Body Orientation : Straight

Mechanical Attachment


  • Detent : Without
  • RF Connector Coupling Mechanism : Bayonet
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency Range (GHZ) : 4

Other


  • Coupling Nut Base Material : Brass
  • Dielectric Material : Polytetrafluoroethylene (PTFE)
  • Gasket Material : Silicone Rubber
  • Grade : Professional

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 50

Product Type Features


  • Compatible With RF Cable Type : URM 76, Raychem 5021D1331, Ethernet Thinnet 9907, Raychem 5021M1631, Raychem 5021D1831, Raychem EPD 71169Q, URM 43, RG 58C, RG 141A
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Seal & Plug Type : Gasket
  • Connector System : Cable-to-Cable
  • RF Connector Style : Plug
  • RF Interface : BNC
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Solder Terminal, Clamp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - A122705-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A122705-ND
Coaxial Connector (RF) Assemblies A122705-ND
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
Coaxial Connectors - 4231927 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
4231927
Coaxial Connectors 4231927
TE Connectivity 1-1478401-0

TE Connectivity 1-1478401-0

Supplier's Site
Coaxial Connectors - 1355011 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
1355011
Coaxial Connectors 1355011
TE Connectivity 1-1478401-0

TE Connectivity 1-1478401-0

Supplier's Site
BNC Connector - 1-1478401-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
1-1478401-0
BNC Connector 1-1478401-0
BNC Str Plg PS 50Ohm Silver RG58C/U, 141

BNC Str Plg PS 50Ohm Silver RG58C/U, 141

Buy Now
Rf / Coaxial Connector, Bnc Coaxial, Straight Plug, Solder, 50 Ohm Rohs Compliant Greenpar - Te Connectivity - 98K4798 - Newark, An Avnet Company
Chicago, IL, United States
Rf / Coaxial Connector, Bnc Coaxial, Straight Plug, Solder, 50 Ohm Rohs Compliant Greenpar - Te Connectivity
98K4798
Rf / Coaxial Connector, Bnc Coaxial, Straight Plug, Solder, 50 Ohm Rohs Compliant Greenpar - Te Connectivity 98K4798
RF / Coaxial Connector, BNC Coaxial, Straight Plug, Solder, 50 ohm RoHS Compliant: Yes

RF / Coaxial Connector, BNC Coaxial, Straight Plug, Solder, 50 ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Bnc Str Plg Ps 50Ohm Silver Rg58C/u 141 Amp - Te Connectivity - 77AC2665 - Newark, An Avnet Company
Chicago, IL, United States
Bnc Str Plg Ps 50Ohm Silver Rg58C/u 141 Amp - Te Connectivity
77AC2665
Bnc Str Plg Ps 50Ohm Silver Rg58C/u 141 Amp - Te Connectivity 77AC2665
BNC Str Plg PS 50Ohm Silver RG58C/U 141

BNC Str Plg PS 50Ohm Silver RG58C/U 141

Supplier's Site
RF Connectors / Coaxial Connectors - 1-1478401-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1-1478401-0
RF Connectors / Coaxial Connectors 1-1478401-0
RF Connectors / Coaxial Connectors BNC STR PLG PS 50OHM SLVR RG58C/U, 141

RF Connectors / Coaxial Connectors BNC STR PLG PS 50OHM SLVR RG58C/U, 141

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors RF and Microwave Connectors Coaxial Connectors Coaxial Connectors Electrical Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors
Product Number 1-1478401-0 A122705-ND 4231927 1355011 1-1478401-0 98K4798 77AC2665 1-1478401-0
Product Name Coax Connectors Coaxial Connector (RF) Assemblies Coaxial Connectors Coaxial Connectors BNC Connector Rf / Coaxial Connector, Bnc Coaxial, Straight Plug, Solder, 50 Ohm Rohs Compliant Greenpar - Te Connectivity Bnc Str Plg Ps 50Ohm Silver Rg58C/u 141 Amp - Te Connectivity RF Connectors / Coaxial Connectors
Connector Type Wire to Wire Connector BNC BNC
Gender Male / Plug Male / Plug Male / Plug
Termination Solder Terminal, Clamp Clamp Through hole
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1059410-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 22.000 GHz
View Details
3 suppliers
RF Connectors - 1056462-1 - TE Connectivity
Specs
Gender Male / Plug
Frequency 6.000 GHz
View Details
3 suppliers
RF Connectors - 1052544-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
4 suppliers
RF Connectors - 1057676-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Bulkhead
Frequency 15.000 GHz
View Details
3 suppliers