TE Connectivity Coaxial Connector (RF) Assemblies 1-1478021-0

Description
TNC Connector Jack, Female Socket 50Ohm Panel Mount Solder
Request a Quote Datasheet
Description
TNC Connector Jack, Female Socket 50Ohm Panel Mount Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 1-1478021-0-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
1-1478021-0-ND
Coaxial Connector (RF) Assemblies 1-1478021-0-ND
TNC Connector Jack, Female Socket 50Ohm Panel Mount Solder

TNC Connector Jack, Female Socket 50Ohm Panel Mount Solder

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 1-1478021-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1-1478021-0
RF Connectors / Coaxial Connectors 1-1478021-0
RF Connectors / Coaxial Connectors TNC BHJ MC 50OHM SLVR PLTD RG58C/U,14

RF Connectors / Coaxial Connectors TNC BHJ MC 50OHM SLVR PLTD RG58C/U,14

Buy Now Datasheet
Tnc Bhj Mc 50Ohm Silver Pltd Rg58C/u, 14 Amp - Te Connectivity - 77AC2663 - Newark, An Avnet Company
Chicago, IL, United States
Tnc Bhj Mc 50Ohm Silver Pltd Rg58C/u, 14 Amp - Te Connectivity
77AC2663
Tnc Bhj Mc 50Ohm Silver Pltd Rg58C/u, 14 Amp - Te Connectivity 77AC2663
TNC BHJ MC 50Ohm Silver Pltd RG58C/U, 14

TNC BHJ MC 50Ohm Silver Pltd RG58C/U, 14

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors
Product Number 1-1478021-0-ND 1-1478021-0 77AC2663
Product Name Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Tnc Bhj Mc 50Ohm Silver Pltd Rg58C/u, 14 Amp - Te Connectivity
Connector Type TNC
Unlock Full Specs
to access all available technical data

Similar Products

BNC (F) Straight Connector for RG11 Cable - ET-BFS-19 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight
View Details
Coaxial Adapters - 2138231 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; Type N
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
Cable Connectors - NCK-MG-086-4 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details