SV Microwave, Inc. Coaxial Connector (RF) Adapters 1138-4073

Description
COAX ADAPT SMPS TO SMPS
Request a Quote Datasheet
Description
COAX ADAPT SMPS TO SMPS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 1678-1138-4073-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
1678-1138-4073-ND
Coaxial Connector (RF) Adapters 1678-1138-4073-ND
COAX ADAPT SMPS TO SMPS

COAX ADAPT SMPS TO SMPS

Buy Now Datasheet
Swedesboro, NJ, United States
RF & Microwave
1138-4073
RF & Microwave 1138-4073
BMB Male Bulkhead Connector for .141 Cab

BMB Male Bulkhead Connector for .141 Cab

Buy Now

Technical Specifications

  DigiKey Powell Electronics, Inc.
Product Category RF and Microwave Connectors RF and Microwave Connectors
Product Number 1678-1138-4073-ND 1138-4073
Product Name Coaxial Connector (RF) Adapters RF & Microwave
Connector Type SMP
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1051768-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Crimp
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Cable Connectors - NCK-FRG-T50P-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
ARINC Size 5 Socket 75 ohm Connectors - 190733 - PIC Wire & Cable
Specs
Geometry Straight
Voltage Rating 350 volts
Frequency 0.000 to 2.000 GHz
View Details