TE Connectivity Coax Connectors 1-1337583-0

Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .762 MICM  [30 MICIN ] Dimensions Profile Height from PCB : 5.7 MM  [.224 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without PCB Mount Retention : Without RF Connector Coupling Mechanism : Snap-On Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Professional Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : MCX Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .762 MICM  [30 MICIN ] Dimensions Profile Height from PCB : 5.7 MM  [.224 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without PCB Mount Retention : Without RF Connector Coupling Mechanism : Snap-On Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Professional Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : MCX Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 1-1337583-0 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
1-1337583-0
Coax Connectors 1-1337583-0
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .762 MICM  [30 MICIN ] Dimensions Profile Height from PCB : 5.7 MM  [.224 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without PCB Mount Retention : Without RF Connector Coupling Mechanism : Snap-On Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Professional Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : MCX Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Body Material : Brass
  • Body Material Finish : Plated
  • Body Plating Material : Gold

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Plating Thickness : .762 MICM  [30 MICIN ]

Dimensions


  • Profile Height from PCB : 5.7 MM  [.224 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Detent : Without
  • PCB Mount Retention : Without
  • RF Connector Coupling Mechanism : Snap-On

Operation/Application


  • Operating Frequency Range (GHZ) : 6

Other


  • Dielectric Material : Polytetrafluoroethylene (PTFE)
  • Grade : Professional

Packaging Features


  • Packaging Method : Tape & Reel

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Shape : Rectangular
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : MCX
  • Sealable : No

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - A117814-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A117814-ND
Coaxial Connector (RF) Assemblies A117814-ND
MCX Connector Jack, Female Socket 50Ohm Surface Mount, Right Angle Solder

MCX Connector Jack, Female Socket 50Ohm Surface Mount, Right Angle Solder

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Termination: IDC Shield Termination: Solder Impedance: Not Required(ohm) Mounting Type: Requires Holder

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Contact Termination: IDC
Shield Termination: Solder
Impedance: Not Required(ohm)
Mounting Type: Requires Holder

Buy Now Datasheet
Singapore, Singapore
6GHz 50 Ohm Electronic Connector
437-1-1337583-0
6GHz 50 Ohm Electronic Connector 437-1-1337583-0
RF Coax MCX Right Angle Jack, 6GHz, 50 Ohm, Gold, SMT Product overview: 1-1337583-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6GHz, 50 Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 6GHz, 50 Ohm, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-1-1337583-0 can be used for catalog matching and distributor lookup.

RF Coax MCX Right Angle Jack, 6GHz, 50 Ohm, Gold, SMT Product overview: 1-1337583-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6GHz, 50 Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 6GHz, 50 Ohm, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-1-1337583-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Coaxial, Smt, R/a; Connector Type Greenpar - Te Connectivity - 01M9778 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Coaxial, Smt, R/a; Connector Type Greenpar - Te Connectivity
01M9778
Connector, Coaxial, Smt, R/a; Connector Type Greenpar - Te Connectivity 01M9778
CONNECTOR, COAXIAL, SMT, R/A; Connector Type:MCX Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Surface Mount Horizontal; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Product Range:-RoHS Compliant: Yes

CONNECTOR, COAXIAL, SMT, R/A; Connector Type:MCX Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Surface Mount Horizontal; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
1-1337583-0 - Mcx R/a Smt Skt 50Ohm Gold Pltd Amp - Te Connectivity - 40AJ9082 - Newark, An Avnet Company
Chicago, IL, United States
1-1337583-0 - Mcx R/a Smt Skt 50Ohm Gold Pltd Amp - Te Connectivity
40AJ9082
1-1337583-0 - Mcx R/a Smt Skt 50Ohm Gold Pltd Amp - Te Connectivity 40AJ9082
1-1337583-0 - MCX R/A SMT Skt 50Ohm Gold Pltd

1-1337583-0 - MCX R/A SMT Skt 50Ohm Gold Pltd

Supplier's Site
RF Connectors / Coaxial Connectors - 1-1337583-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1-1337583-0
RF Connectors / Coaxial Connectors 1-1337583-0
RF Connectors / Coaxial Connectors R/A SMT Skt 50Ohm Gold Pltd

RF Connectors / Coaxial Connectors R/A SMT Skt 50Ohm Gold Pltd

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors
Product Number 1-1337583-0 A117814-ND 437-1-1337583-0 01M9778 40AJ9082 1-1337583-0
Product Name Coax Connectors Coaxial Connector (RF) Assemblies Connectors,Interconnects 6GHz 50 Ohm Electronic Connector Connector, Coaxial, Smt, R/a; Connector Type Greenpar - Te Connectivity 1-1337583-0 - Mcx R/a Smt Skt 50Ohm Gold Pltd Amp - Te Connectivity RF Connectors / Coaxial Connectors
Connector Type Wire to Board Connector MCX; Jack, Female Socket MCX
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Termination Surface Mount IDC SMD/SMT Surface Mount Horizontal
Mounting Board Mount Surface Mount, Right Angle Requires Holder
Coupling Snap-On
Unlock Full Specs
to access all available technical data