TE Connectivity In-Series Adapters 1-1337624-0

Description
Body Features Body Angle : Straight Body Insulation : With Body Material : Brass Body Plating Material : Nickel Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Military Style Number : UG-29A/U Packaging Features 実装方法 : Tray Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Grade : Commercial Isolated Ground : No Lightning/EMP Protection : None RF Connector Type : N Series Sealable : No Signal Characteristics Frequency (GHZ) : 11 Usage Conditions Operating Temperature Range : -45 - 85 DEGC  [-49 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Angle : Straight Body Insulation : With Body Material : Brass Body Plating Material : Nickel Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Military Style Number : UG-29A/U Packaging Features 実装方法 : Tray Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Grade : Commercial Isolated Ground : No Lightning/EMP Protection : None RF Connector Type : N Series Sealable : No Signal Characteristics Frequency (GHZ) : 11 Usage Conditions Operating Temperature Range : -45 - 85 DEGC  [-49 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
In-Series Adapters - 1-1337624-0 - TE Connectivity
Berwyn, PA, United States
In-Series Adapters
1-1337624-0
In-Series Adapters 1-1337624-0
Body Features Body Angle : Straight Body Insulation : With Body Material : Brass Body Plating Material : Nickel Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Military Style Number : UG-29A/U Packaging Features 実装方法 : Tray Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Grade : Commercial Isolated Ground : No Lightning/EMP Protection : None RF Connector Type : N Series Sealable : No Signal Characteristics Frequency (GHZ) : 11 Usage Conditions Operating Temperature Range : -45 - 85 DEGC  [-49 - 185 DEGF ]

Body Features


  • Body Angle : Straight
  • Body Insulation : With
  • Body Material : Brass
  • Body Plating Material : Nickel

Configuration Features


  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Bulkhead

Operation/Application


  • Circuit Application : Power & Signal

Other


  • Military Style Number : UG-29A/U

Packaging Features


  • 実装方法 : Tray
  • Packaging Quantity : 50

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable
  • Grade : Commercial
  • Isolated Ground : No
  • Lightning/EMP Protection : None
  • RF Connector Type : N Series
  • Sealable : No

Signal Characteristics


  • Frequency (GHZ) : 11

Usage Conditions


  • Operating Temperature Range : -45 - 85 DEGC  [-49 - 185 DEGF ]
Buy Now
Coaxial Connector (RF) Adapters - 1-1337624-0-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
1-1337624-0-ND
Coaxial Connector (RF) Adapters 1-1337624-0-ND
Adapter Coaxial Connector N Jack, Female Socket To N Jack, Female Socket 50Ohm

Adapter Coaxial Connector N Jack, Female Socket To N Jack, Female Socket 50Ohm

Buy Now Datasheet
N Str Adp Jj 50Ohm Nickel Pltd Rohs Compliant Greenpar - Te Connectivity - 39P8239 - Newark, An Avnet Company
Chicago, IL, United States
N Str Adp Jj 50Ohm Nickel Pltd Rohs Compliant Greenpar - Te Connectivity
39P8239
N Str Adp Jj 50Ohm Nickel Pltd Rohs Compliant Greenpar - Te Connectivity 39P8239
N STR ADP JJ 50OHM NICKEL PLTD ROHS COMPLIANT: YES

N STR ADP JJ 50OHM NICKEL PLTD ROHS COMPLIANT: YES

Supplier's Site
RF Connectors / Coaxial Connectors - 1-1337624-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1-1337624-0
RF Connectors / Coaxial Connectors 1-1337624-0
RF Connectors / Coaxial Connectors ADP JACK-JACK 50 OHM

RF Connectors / Coaxial Connectors ADP JACK-JACK 50 OHM

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors
Product Number 1-1337624-0 1-1337624-0-ND 39P8239 1-1337624-0
Product Name In-Series Adapters Coaxial Connector (RF) Adapters N Str Adp Jj 50Ohm Nickel Pltd Rohs Compliant Greenpar - Te Connectivity RF Connectors / Coaxial Connectors
Connector Type Wire to Wire Connector Type N
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1051156-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.000 GHz
View Details
3 suppliers
RF Connectors - 1051114-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
4 suppliers
Coax Connectors - 1-1337446-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Female / Jack
Termination Solder Terminal
View Details
4 suppliers