TE Connectivity Data Connectivity Housings 1-1719261-4

Description
Body Features Body Material : PA66 GF30 Cable Exit Angle (DEG) : 90 Cable Exit Type : Fixed Connector & Keying Code : N Ferrule : Without Configuration Features Number of Positions : 1 Number of Rows : 1 Snap-Lock : Without Contact Features Center Contact : With Contact Mating Area Plating Material : Gold (Au) Contact Type : Socket Mating Pin Diameter : .5 MM  [.02 INCH ] Outer Contact Plating Material : None Dimensions Connector Height : 9.8 MM  [.38 INCH ] Product Length : 16.95 MM  [.66 INCH ] Product Width : 10.25 MM  [.4 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 800 Housing Features Housing Color : Pastel Green Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Shielded : No Other Connector Position Assurance Capable : Yes Dielectric Material : None Packaging Features Packaging Method : Box Packaging Quantity : 4800 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Wire-to-Wire, Cable-to-Cable Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RG 174, RTK 031
Request a Quote Datasheet
Description
Body Features Body Material : PA66 GF30 Cable Exit Angle (DEG) : 90 Cable Exit Type : Fixed Connector & Keying Code : N Ferrule : Without Configuration Features Number of Positions : 1 Number of Rows : 1 Snap-Lock : Without Contact Features Center Contact : With Contact Mating Area Plating Material : Gold (Au) Contact Type : Socket Mating Pin Diameter : .5 MM  [.02 INCH ] Outer Contact Plating Material : None Dimensions Connector Height : 9.8 MM  [.38 INCH ] Product Length : 16.95 MM  [.66 INCH ] Product Width : 10.25 MM  [.4 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 800 Housing Features Housing Color : Pastel Green Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Shielded : No Other Connector Position Assurance Capable : Yes Dielectric Material : None Packaging Features Packaging Method : Box Packaging Quantity : 4800 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Wire-to-Wire, Cable-to-Cable Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RG 174, RTK 031
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 1-1719261-4 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
1-1719261-4
Data Connectivity Housings 1-1719261-4
Body Features Body Material : PA66 GF30 Cable Exit Angle (DEG) : 90 Cable Exit Type : Fixed Connector & Keying Code : N Ferrule : Without Configuration Features Number of Positions : 1 Number of Rows : 1 Snap-Lock : Without Contact Features Center Contact : With Contact Mating Area Plating Material : Gold (Au) Contact Type : Socket Mating Pin Diameter : .5 MM  [.02 INCH ] Outer Contact Plating Material : None Dimensions Connector Height : 9.8 MM  [.38 INCH ] Product Length : 16.95 MM  [.66 INCH ] Product Width : 10.25 MM  [.4 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 800 Housing Features Housing Color : Pastel Green Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Shielded : No Other Connector Position Assurance Capable : Yes Dielectric Material : None Packaging Features Packaging Method : Box Packaging Quantity : 4800 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Wire-to-Wire, Cable-to-Cable Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RG 174, RTK 031

Body Features


  • Body Material : PA66 GF30
  • Cable Exit Angle (DEG) : 90
  • Cable Exit Type : Fixed
  • Connector & Keying Code : N
  • Ferrule : Without

Configuration Features


  • Number of Positions : 1
  • Number of Rows : 1
  • Snap-Lock : Without

Contact Features


  • Center Contact : With
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Type : Socket
  • Mating Pin Diameter : .5 MM  [.02 INCH ]
  • Outer Contact Plating Material : None

Dimensions


  • Connector Height : 9.8 MM  [.38 INCH ]
  • Product Length : 16.95 MM  [.66 INCH ]
  • Product Width : 10.25 MM  [.4 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 800

Housing Features


  • Housing Color : Pastel Green

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Other


  • Connector Position Assurance Capable : Yes
  • Dielectric Material : None

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 4800

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Female Terminals
  • Connector System : Wire-to-Wire, Cable-to-Cable
  • Mixed & Hybrid Connector : No
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Cable Type : RG 174, RTK 031
Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Coaxial Connector (RF) Accessories - 1734-1-1719261-4-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Accessories
1734-1-1719261-4-ND
Coaxial Connector (RF) Accessories 1734-1-1719261-4-ND
1POS,FAKRA II,PLUG HSG,90DEG COD

1POS,FAKRA II,PLUG HSG,90DEG COD

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number 1-1719261-4 1-1719261-4 1734-1-1719261-4-ND
Product Name Data Connectivity Housings Coaxial Connector (RF) Accessories
Geometry Right Angle; 90
Unlock Full Specs
to access all available technical data