SV Microwave, Inc. Coaxial Connector (RF) Adapters 1138-4025

Description
Adapter Coaxial Connector SMPS Jack, Female Socket To SMPS Jack, Female Socket 50Ohm
Request a Quote
Description
Adapter Coaxial Connector SMPS Jack, Female Socket To SMPS Jack, Female Socket 50Ohm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RF Coax Adapter, part number 69AC4667, is designed for converting between SMPS coax types with a straight adapter body style. It features a 50-ohm impedance and operates effectively across a frequency range from DC to 65.0 GHz. The adapter has a maximum Voltage Standing Wave Ratio (VSWR) of 1.25:1 from DC to 26.5 GHz, ensuring minimal signal reflection. Constructed from beryllium copper and finished with gold over nickel, the adapter meets stringent material standards, including ASTM and AMS specifications. The dimensions and tolerances are precisely defined, ensuring compatibility with standard RF applications. This product is RoHS compliant, making it suitable for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The RF Coax Adapter, part number 69AC4667, is designed for converting between SMPS coax types with a straight adapter body style. It features a 50-ohm impedance and operates effectively across a frequency range from DC to 65.0 GHz. The adapter has a maximum Voltage Standing Wave Ratio (VSWR) of 1.25:1 from DC to 26.5 GHz, ensuring minimal signal reflection. Constructed from beryllium copper and finished with gold over nickel, the adapter meets stringent material standards, including ASTM and AMS specifications. The dimensions and tolerances are precisely defined, ensuring compatibility with standard RF applications. This product is RoHS compliant, making it suitable for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 1138-4025-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
1138-4025-ND
Coaxial Connector (RF) Adapters 1138-4025-ND
Adapter Coaxial Connector SMPS Jack, Female Socket To SMPS Jack, Female Socket 50Ohm

Adapter Coaxial Connector SMPS Jack, Female Socket To SMPS Jack, Female Socket 50Ohm

Buy Now Datasheet
RF Adapters - In Series - 1138-4025 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
1138-4025
RF Adapters - In Series 1138-4025
RF Adapters - In Series SMPS FEMALE-FEMALE BULLET

RF Adapters - In Series SMPS FEMALE-FEMALE BULLET

Buy Now Datasheet
Rf Coax Adapter, Smps Jack-Jack, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave - 69AC4667 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Adapter, Smps Jack-Jack, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave
69AC4667
Rf Coax Adapter, Smps Jack-Jack, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave 69AC4667
RF COAX ADAPTER, SMPS JACK-JACK, 50 OHM; Convert From Coax Type:SMPS; Convert From Gender:Jack; Convert To Coax Type:SMPS; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes

RF COAX ADAPTER, SMPS JACK-JACK, 50 OHM; Convert From Coax Type:SMPS; Convert From Gender:Jack; Convert To Coax Type:SMPS; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 1138-4025-ND 1138-4025 69AC4667
Product Name Coaxial Connector (RF) Adapters RF Adapters - In Series Rf Coax Adapter, Smps Jack-Jack, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave
Connector Type SMP SMP
Unlock Full Specs
to access all available technical data

Similar Products

SMA Female To SMA Female Bulkhead RF Adapter - ET-SFS-SFS-BH - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details
50 Ohm QMA Connector, QMA 90° Plug - 110567 - PIC Wire & Cable
Specs
Connector Type QMA
Geometry Right Angle
Frequency 0.000 to 12.400 GHz
View Details
RF Connectors - 1051651-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.400 GHz
View Details
3 suppliers
Coaxial Adapters - 1407601 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type MMCX; SMA
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details