Body Features
Configuration Features
Contact Features
Dimensions
Electrical Characteristics
Housing Features
Mechanical Attachment
Operation/Applicatio
Other
Packaging Features
Product Type Features
Termination Features
Usage Conditions
BNC Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole, Right Angle Solder
RF Connectors / Coaxial Connectors PCB Skt MP Black 75Ohm
BNC INS LP PCB SKT 75OHM BLACK
| TE Connectivity | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Board Mount Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | 1-1634624-0 | A97561-ND | 1-1634624-0 | 87AJ8920 |
| Product Name | RF Connectors | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Bnc Ins Lp Pcb Skt 75Ohm Black Amp - Te Connectivity |
| Gender | Female / Jack | Female / Jack | ||
| Mounting | Panel Mount | Panel Mount, Through Hole, Right Angle | PCB Mount | |
| Frequency | 2.000 GHz | ? to 4.000 GHz |