TE Connectivity Coax Connectors 1-1478966-0

Description
Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .76 MICM  [30 MICIN ] RF Connector Center Contact Underplating Material : Copper RF Connector Contact Configuration : Captivated Dimensions Panel Thickness (Recommended) : 3.2 MM  [.126 INCH ] Product Length : 17 MM  [.669 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Attachment Style : Rear Mount RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Solder Operation/Applicatio n Operating Frequency Range (GHZ) : 27 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Professional Lockwasher Material : Mild Steel Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Connector Product Type : Connector Assembly Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : SMA Sealable : No Termination Features Termination Method to Wire & Cable : Solder Terminal Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .76 MICM  [30 MICIN ] RF Connector Center Contact Underplating Material : Copper RF Connector Contact Configuration : Captivated Dimensions Panel Thickness (Recommended) : 3.2 MM  [.126 INCH ] Product Length : 17 MM  [.669 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Attachment Style : Rear Mount RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Solder Operation/Applicatio n Operating Frequency Range (GHZ) : 27 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Professional Lockwasher Material : Mild Steel Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Connector Product Type : Connector Assembly Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : SMA Sealable : No Termination Features Termination Method to Wire & Cable : Solder Terminal Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 1-1478966-0 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
1-1478966-0
Coax Connectors 1-1478966-0
Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .76 MICM  [30 MICIN ] RF Connector Center Contact Underplating Material : Copper RF Connector Contact Configuration : Captivated Dimensions Panel Thickness (Recommended) : 3.2 MM  [.126 INCH ] Product Length : 17 MM  [.669 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Attachment Style : Rear Mount RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Solder Operation/Applicatio n Operating Frequency Range (GHZ) : 27 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Professional Lockwasher Material : Mild Steel Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Connector Product Type : Connector Assembly Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : SMA Sealable : No Termination Features Termination Method to Wire & Cable : Solder Terminal Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Stainless Steel
  • Body Material Finish : Plated
  • Body Plating Material : Gold

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Plating Thickness : .76 MICM  [30 MICIN ]
  • RF Connector Center Contact Underplating Material : Copper
  • RF Connector Contact Configuration : Captivated

Dimensions


  • Panel Thickness (Recommended) : 3.2 MM  [.126 INCH ]
  • Product Length : 17 MM  [.669 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Housing Features


  • Body Orientation : Straight

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : Without
  • Panel Attachment Style : Rear Mount
  • RF Connector Coupling Mechanism : Threaded
  • RF Contact Captivation Method : Solder

Operation/Application


  • Operating Frequency Range (GHZ) : 27

Other


  • Dielectric Material : Polytetrafluoroethylene (PTFE)
  • Grade : Professional
  • Lockwasher Material : Mild Steel

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 100

Product Type Features


  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Panel
  • RF Connector Style : Jack
  • RF Interface : SMA
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Solder Terminal

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - 1-1478966-0-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
1-1478966-0-ND
Coaxial Connector (RF) Assemblies 1-1478966-0-ND
SMA Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Cup

SMA Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Cup

Buy Now Datasheet
SMA Connector - 1-1478966-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMA Connector
1-1478966-0
SMA Connector 1-1478966-0
SMA B/HD SKT RCPT GSS

SMA B/HD SKT RCPT GSS

Buy Now
Swedesboro, NJ, United States
SMA Connector
1-1478966-0
SMA Connector 1-1478966-0
SMA

SMA

Buy Now
Coaxial Connectors - 5120036 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
5120036
Coaxial Connectors 5120036
TE Connectivity 1-1478966-0

TE Connectivity 1-1478966-0

Supplier's Site
Singapore, Singapore
18GHz Electronic Connector
437-1-1478966-0
18GHz Electronic Connector 437-1-1478966-0
SMA RF Coax Conn 18GHz 50R Solder ST Panel Mount RCP Gold Product overview: 1-1478966-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18GHz. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 18GHz, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-1-1478966-0 can be used for catalog matching and distributor lookup.

SMA RF Coax Conn 18GHz 50R Solder ST Panel Mount RCP Gold Product overview: 1-1478966-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18GHz. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 18GHz, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-1-1478966-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rf/coaxial, Sma Bulkhead Jack, Straight, 50 Ohm, Solder; Connector Type Greenpar - Te Connectivity - 98K4829 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Sma Bulkhead Jack, Straight, 50 Ohm, Solder; Connector Type Greenpar - Te Connectivity
98K4829
Rf/coaxial, Sma Bulkhead Jack, Straight, 50 Ohm, Solder; Connector Type Greenpar - Te Connectivity 98K4829
RF/COAXIAL, SMA BULKHEAD JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

RF/COAXIAL, SMA BULKHEAD JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site
Sma B/hd Skt Rcpt Gss Amp - Te Connectivity - 40AJ9277 - Newark, An Avnet Company
Chicago, IL, United States
Sma B/hd Skt Rcpt Gss Amp - Te Connectivity
40AJ9277
Sma B/hd Skt Rcpt Gss Amp - Te Connectivity 40AJ9277
SMA B/HD SKT RCPT GSS

SMA B/HD SKT RCPT GSS

Supplier's Site
Coaxial Connector (RF) Assemblies - 1-1478966-0 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Assemblies
1-1478966-0
Coaxial Connector (RF) Assemblies 1-1478966-0
CONN SMA RCPT STR 50 OHM SOLDER

CONN SMA RCPT STR 50 OHM SOLDER

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 1-1478966-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1-1478966-0
RF Connectors / Coaxial Connectors 1-1478966-0
RF Connectors / Coaxial Connectors 50 Ohms Male

RF Connectors / Coaxial Connectors 50 Ohms Male

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Electrical Connectors RF and Microwave Connectors Electrical Connectors Coaxial Connectors Electrical Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 1-1478966-0 1-1478966-0-ND 1-1478966-0 5120036 437-1-1478966-0 98K4829 40AJ9277 1-1478966-0 1-1478966-0
Product Name Coax Connectors Coaxial Connector (RF) Assemblies SMA Connector Coaxial Connectors 18GHz Electronic Connector Rf/coaxial, Sma Bulkhead Jack, Straight, 50 Ohm, Solder; Connector Type Greenpar - Te Connectivity Sma B/hd Skt Rcpt Gss Amp - Te Connectivity Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors
Gender Female / Jack Male / Plug; Female / Jack Female / Jack Female / Jack Female / Jack
Termination Solder Terminal Solder Solder Solder
Mounting Panel Mount Panel Mount Panel mount Panel Mount
Coupling Threaded
Unlock Full Specs
to access all available technical data