SV Microwave, Inc. RF & Microwave 1183-6007

Description
NanoRF VITA 67.3 10 Port RF and 1 Port E
Request a Quote Datasheet
Description
NanoRF VITA 67.3 10 Port RF and 1 Port E
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
RF & Microwave
1183-6007
RF & Microwave 1183-6007
NanoRF VITA 67.3 10 Port RF and 1 Port E

NanoRF VITA 67.3 10 Port RF and 1 Port E

Buy Now
Coaxial Connector (RF) Adapters - 1678-1183-6007-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
1678-1183-6007-ND
Coaxial Connector (RF) Adapters 1678-1183-6007-ND
NANORF BACKPLANE CONTACT VITA 67

NANORF BACKPLANE CONTACT VITA 67

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey
Product Category RF and Microwave Connectors RF and Microwave Connectors
Product Number 1183-6007 1678-1183-6007-ND
Product Name RF & Microwave Coaxial Connector (RF) Adapters
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1222188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
Cable Connectors - NCK-FG-Z360-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
SMA Female 2 Hole Panel Mount Connector without Teflon - ET-SFS-2H-WOT - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details
50 Ohm SMA Connector, SMA Straight Plug - 190614 - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Straight
Voltage Rating 335 volts
View Details