TE Connectivity RF Connectors 1-1478403-0

Description
Body Features Body Insulation : Without Body Material : Brass Body Plating Material : Silver Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 2 Other Coupling Nut Base Material : Brass Dielectric Material : PTFE Gasket Material : Silicone Rubber Grade : Professional Packaging Features Packaging Method : Carton Packaging Quantity : 50 Product Type Features Compatible With RF Cable Type : Raychem 7530A1314, Raychem EPD 46504R, Raychem 7530H1444, RG 179B, Raychem CLFH-179, RG 187A, URM 111 Connector & Contact Terminates To : Wire & Cable Connector Seal Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : BNC Sealable : Yes Termination Features Termination Method to Wire & Cable : Clamp, Solder Terminal Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Insulation : Without Body Material : Brass Body Plating Material : Silver Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 2 Other Coupling Nut Base Material : Brass Dielectric Material : PTFE Gasket Material : Silicone Rubber Grade : Professional Packaging Features Packaging Method : Carton Packaging Quantity : 50 Product Type Features Compatible With RF Cable Type : Raychem 7530A1314, Raychem EPD 46504R, Raychem 7530H1444, RG 179B, Raychem CLFH-179, RG 187A, URM 111 Connector & Contact Terminates To : Wire & Cable Connector Seal Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : BNC Sealable : Yes Termination Features Termination Method to Wire & Cable : Clamp, Solder Terminal Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 1-1478403-0 - TE Connectivity
Berwyn, PA, United States
RF Connectors
1-1478403-0
RF Connectors 1-1478403-0
Body Features Body Insulation : Without Body Material : Brass Body Plating Material : Silver Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 2 Other Coupling Nut Base Material : Brass Dielectric Material : PTFE Gasket Material : Silicone Rubber Grade : Professional Packaging Features Packaging Method : Carton Packaging Quantity : 50 Product Type Features Compatible With RF Cable Type : Raychem 7530A1314, Raychem EPD 46504R, Raychem 7530H1444, RG 179B, Raychem CLFH-179, RG 187A, URM 111 Connector & Contact Terminates To : Wire & Cable Connector Seal Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : BNC Sealable : Yes Termination Features Termination Method to Wire & Cable : Clamp, Solder Terminal Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Insulation : Without
  • Body Material : Brass
  • Body Plating Material : Silver
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Silver

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 75

Mechanical Attachment


  • Detent : Without
  • RF Connector Coupling Mechanism : Bayonet
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 2

Other


  • Coupling Nut Base Material : Brass
  • Dielectric Material : PTFE
  • Gasket Material : Silicone Rubber
  • Grade : Professional

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 50

Product Type Features


  • Compatible With RF Cable Type : Raychem 7530A1314, Raychem EPD 46504R, Raychem 7530H1444, RG 179B, Raychem CLFH-179, RG 187A, URM 111
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Seal Type : Gasket
  • Connector System : Cable-to-Cable
  • RF Connector Style : Plug
  • RF Interface : BNC
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Clamp, Solder Terminal

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Swedesboro, NJ, United States
BNC Connector
1-1478403-0
BNC Connector 1-1478403-0
BNC

BNC

Buy Now
Coaxial Connector (RF) Assemblies - A122513-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A122513-ND
Coaxial Connector (RF) Assemblies A122513-ND
BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Solder

BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 1-1478403-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1-1478403-0
RF Connectors / Coaxial Connectors 1-1478403-0
RF Connectors / Coaxial Connectors Str Plg PS 75 Ohm

RF Connectors / Coaxial Connectors Str Plg PS 75 Ohm

Buy Now Datasheet
Bnc Str Plg Ps 75Ohm Silver Rg179B/u, 18 Greenpar - Te Connectivity - 96X6333 - Newark, An Avnet Company
Chicago, IL, United States
Bnc Str Plg Ps 75Ohm Silver Rg179B/u, 18 Greenpar - Te Connectivity
96X6333
Bnc Str Plg Ps 75Ohm Silver Rg179B/u, 18 Greenpar - Te Connectivity 96X6333
BNC Str Plg PS 75Ohm Silver RG179B/U, 18

BNC Str Plg PS 75Ohm Silver RG179B/U, 18

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors
Product Number 1-1478403-0 1-1478403-0 A122513-ND 1-1478403-0 96X6333
Product Name RF Connectors BNC Connector Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Bnc Str Plg Ps 75Ohm Silver Rg179B/u, 18 Greenpar - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1052897-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
6 suppliers
RF Connectors - 1-1337580-0 - TE Connectivity
Specs
Gender Male / Plug
Frequency 6.000 GHz
View Details
4 suppliers
Coaxial Connector (RF) Adapters - A30044-ND - DigiKey
Specs
Connector Type SMA
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details
4 suppliers
In-Series Adapters - 1054881-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
3 suppliers