TE Connectivity RF Connectors 1-1337542-0

Description
Body Features Body Insulation : With Body Material : Die Cast Zinc Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold Dimensions Height Above PC Board : 13.16 MM  [.518 INCH ] Mounting Post Length : 3.7 MM  [.146 INCH ] PCB Thickness (Recommended) : 3.3 MM  [.13 INCH ] Panel Cutout : 12 x 12.9mm D-Shape Panel Thickness (Recommended) : 1.5 - 5.5 MM  [.059 - .217 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics EMI & RFI Protection & Suppression Type : Isolated Ground Impedance (OHM) : 50 Housing Features Housing Color : White Mechanical Attachment Connector Mounting Type : Board Mount Detent : With PCB Mount Retention : With Panel Attachment Style : Rear Mount Panel Mount Feature Type : Hex Nut RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Dielectric Material : PE-606 Flange & Thread Material : PBT Polyester Flange & Thread Material Color : White Grade : Commercial Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 4.3 MM  [.169 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Insulation : With Body Material : Die Cast Zinc Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold Dimensions Height Above PC Board : 13.16 MM  [.518 INCH ] Mounting Post Length : 3.7 MM  [.146 INCH ] PCB Thickness (Recommended) : 3.3 MM  [.13 INCH ] Panel Cutout : 12 x 12.9mm D-Shape Panel Thickness (Recommended) : 1.5 - 5.5 MM  [.059 - .217 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics EMI & RFI Protection & Suppression Type : Isolated Ground Impedance (OHM) : 50 Housing Features Housing Color : White Mechanical Attachment Connector Mounting Type : Board Mount Detent : With PCB Mount Retention : With Panel Attachment Style : Rear Mount Panel Mount Feature Type : Hex Nut RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Dielectric Material : PE-606 Flange & Thread Material : PBT Polyester Flange & Thread Material Color : White Grade : Commercial Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 4.3 MM  [.169 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 1-1337542-0 - TE Connectivity
Berwyn, PA, United States
RF Connectors
1-1337542-0
RF Connectors 1-1337542-0
Body Features Body Insulation : With Body Material : Die Cast Zinc Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold Dimensions Height Above PC Board : 13.16 MM  [.518 INCH ] Mounting Post Length : 3.7 MM  [.146 INCH ] PCB Thickness (Recommended) : 3.3 MM  [.13 INCH ] Panel Cutout : 12 x 12.9mm D-Shape Panel Thickness (Recommended) : 1.5 - 5.5 MM  [.059 - .217 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics EMI & RFI Protection & Suppression Type : Isolated Ground Impedance (OHM) : 50 Housing Features Housing Color : White Mechanical Attachment Connector Mounting Type : Board Mount Detent : With PCB Mount Retention : With Panel Attachment Style : Rear Mount Panel Mount Feature Type : Hex Nut RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Dielectric Material : PE-606 Flange & Thread Material : PBT Polyester Flange & Thread Material Color : White Grade : Commercial Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 4.3 MM  [.169 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Body Insulation : With
  • Body Material : Die Cast Zinc
  • Body Plating Material : Nickel

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold

Dimensions


  • Height Above PC Board : 13.16 MM  [.518 INCH ]
  • Mounting Post Length : 3.7 MM  [.146 INCH ]
  • PCB Thickness (Recommended) : 3.3 MM  [.13 INCH ]
  • Panel Cutout : 12 x 12.9mm D-Shape
  • Panel Thickness (Recommended) : 1.5 - 5.5 MM  [.059 - .217 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ]

Electrical Characteristics


  • EMI & RFI Protection & Suppression Type : Isolated Ground
  • Impedance (OHM) : 50

Housing Features


  • Housing Color : White

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Detent : With
  • PCB Mount Retention : With
  • Panel Attachment Style : Rear Mount
  • Panel Mount Feature Type : Hex Nut
  • RF Connector Coupling Mechanism : Bayonet
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 4

Other


  • Dielectric Material : PE-606
  • Flange & Thread Material : PBT Polyester
  • Flange & Thread Material Color : White
  • Grade : Commercial

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : BNC
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 4.3 MM  [.169 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Connectors, Interconnects - Coaxial Connectors (RF) - 1294126-1-1337542-0 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Coaxial Connectors (RF)
1294126-1-1337542-0
Connectors, Interconnects - Coaxial Connectors (RF) 1294126-1-1337542-0
Win Source Part Number: 1294126-1-1337542-0 Category: Connectors, Interconnects>Coaxia l Connectors (RF) Series: ZDC, Greenpar Features: Board Guide, Isolated Connector Type: Jack, Female Socket Fastening Type: Bayonet Lock Package: Bulk Contact Termination: Solder Connector Style: BNC Voltage Rating: 500 V Frequency - Max: 4 GHz Housing Color: Silver, White Number of Ports: 1 Standard Package: 1 Impedance: 50Ohm Mounting Feature: Bulkhead - Front Side Nut Body Material: Zinc Die Cast Shield Termination: Solder Body Finish: Nickel Center Contact Material: Brass Center Contact Plating: Gold Dielectric Material: Polyethylene (PE) Mating Cycles: 500 Mounting Type: Panel Mount, Through Hole, Right Angle Temperature Range - Operating: -55°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4010 Mfr: TE Connectivity AMP Connectors Other Names: 113375420,-1-1337542 -0-SI,A97552 Base Product Number: 1337542 Product Status: Obsolete

Win Source Part Number: 1294126-1-1337542-0
Category: Connectors, Interconnects>Coaxial Connectors (RF)
Series: ZDC, Greenpar
Features: Board Guide, Isolated
Connector Type: Jack, Female Socket
Fastening Type: Bayonet Lock
Package: Bulk
Contact Termination: Solder
Connector Style: BNC
Voltage Rating: 500 V
Frequency - Max: 4 GHz
Housing Color: Silver, White
Number of Ports: 1
Standard Package: 1
Impedance: 50Ohm
Mounting Feature: Bulkhead - Front Side Nut
Body Material: Zinc Die Cast
Shield Termination: Solder
Body Finish: Nickel
Center Contact Material: Brass
Center Contact Plating: Gold
Dielectric Material: Polyethylene (PE)
Mating Cycles: 500
Mounting Type: Panel Mount, Through Hole, Right Angle
Temperature Range - Operating: -55°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4010
Mfr: TE Connectivity AMP Connectors
Other Names: 113375420,-1-1337542-0-SI,A97552
Base Product Number: 1337542
Product Status: Obsolete

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - A97552-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A97552-ND
Coaxial Connector (RF) Assemblies A97552-ND
BNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder

BNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder

Buy Now Datasheet
Singapore, Singapore
50 OHM Electronic Connector
437-1-1337542-0
50 OHM Electronic Connector 437-1-1337542-0
CONN BNC JACK R/A 50 OHM PCB Product overview: 1-1337542-0 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-1-1337542-0 can be used for catalog matching and distributor lookup.

CONN BNC JACK R/A 50 OHM PCB Product overview: 1-1337542-0 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-1-1337542-0 can be used for catalog matching and distributor lookup.

Supplier's Site
Bnc Ins Lp Pcb Skt 50Ohm White Greenpar - Te Connectivity - 96X5913 - Newark, An Avnet Company
Chicago, IL, United States
Bnc Ins Lp Pcb Skt 50Ohm White Greenpar - Te Connectivity
96X5913
Bnc Ins Lp Pcb Skt 50Ohm White Greenpar - Te Connectivity 96X5913
BNC Ins LP PCB Skt 50Ohm White

BNC Ins LP PCB Skt 50Ohm White

Supplier's Site
RF Connectors / Coaxial Connectors - 1-1337542-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1-1337542-0
RF Connectors / Coaxial Connectors 1-1337542-0
RF Connectors / Coaxial Connectors PCB Skt 50Ohm MP White

RF Connectors / Coaxial Connectors PCB Skt 50Ohm MP White

Buy Now Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors Board Mount Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number 1-1337542-0 1294126-1-1337542-0 A97552-ND 437-1-1337542-0 96X5913 1-1337542-0
Product Name RF Connectors Connectors, Interconnects - Coaxial Connectors (RF) Coaxial Connector (RF) Assemblies 50 OHM Electronic Connector Bnc Ins Lp Pcb Skt 50Ohm White Greenpar - Te Connectivity RF Connectors / Coaxial Connectors
Gender Female / Jack Female / Jack
Mounting Board Mount Panel Mount, Through Hole, Right Angle Panel Mount, Through Hole, Right Angle PCB Mount
Frequency 4.000 GHz 4.000 GHz ? to 4.000 GHz
Termination Solder
Unlock Full Specs
to access all available technical data