SV Microwave, Inc. adapters 1138-6009

Description
SMPS Female to 2.92mm Female Adapter
Request a Quote Datasheet
Description
SMPS Female to 2.92mm Female Adapter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
adapters
1138-6009
adapters 1138-6009
SMPS Female to 2.92mm Female Adapter

SMPS Female to 2.92mm Female Adapter

Buy Now
Coaxial Connector (RF) Adapters - 1138-6009-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
1138-6009-ND
Coaxial Connector (RF) Adapters 1138-6009-ND
Adapter Coaxial Connector SMPS Jack, Female Socket To 2.92mm (OS-2.9) Jack, Female Socket 50Ohm

Adapter Coaxial Connector SMPS Jack, Female Socket To 2.92mm (OS-2.9) Jack, Female Socket 50Ohm

Buy Now Datasheet
Smps Female To 2.92Mm Female Adapter / Individual - Tray (Pack Fill Qty Amphenol Sv Microwave - 43AC7617 - Newark, An Avnet Company
Chicago, IL, United States
Smps Female To 2.92Mm Female Adapter / Individual - Tray (Pack Fill Qty Amphenol Sv Microwave
43AC7617
Smps Female To 2.92Mm Female Adapter / Individual - Tray (Pack Fill Qty Amphenol Sv Microwave 43AC7617
SMPS Female to 2.92mm Female Adapter / Individual - Tray (Pack Fill Qty: 50)

SMPS Female to 2.92mm Female Adapter / Individual - Tray (Pack Fill Qty: 50)

Supplier's Site
RF Adapters - Between Series - 1138-6009 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - Between Series
1138-6009
RF Adapters - Between Series 1138-6009
RF Adapters - Between Series SMPS F to 2.92mm F Adaptor

RF Adapters - Between Series SMPS F to 2.92mm F Adaptor

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors
Product Number 1138-6009 1138-6009-ND 43AC7617 1138-6009
Product Name adapters Coaxial Connector (RF) Adapters Smps Female To 2.92Mm Female Adapter / Individual - Tray (Pack Fill Qty Amphenol Sv Microwave RF Adapters - Between Series
Connector Type SMP
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1407606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
SMA Female 4 Hole Panel Mount Connector with 5mm Teflon - ET-SFS-4H-T5M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details
End Launch Connectors - NELC-KF-5 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details