TE Connectivity Coax Connectors 1-1337416-0

Description
Body Features Body Material : Brass Body Plating Material : Silver Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hexagonal Crimping Ferrule Material : Annealed Copper Ferrule Plating Material : Silver RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver (Ag) RF Connector Contact Configuration : Captivated Dimensions RF Connector Mated Outer Diameter (Approximate) : 19.05 MM  [.75 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 11 Other Coupling Nut Base Material : Brass Dielectric Material : Polytetrafluoroethyl ene (PTFE) Gasket Material : Silicone Rubber Grade : Commercial Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Compatible With RF Cable Type : URM 43, Raychem 5021D1331, Raychem 5021D1831, Raychem EPD 71169Q, URM 76, RG 58C, Raychem 5021M1631, RG 141A Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : N Type Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Silver Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hexagonal Crimping Ferrule Material : Annealed Copper Ferrule Plating Material : Silver RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver (Ag) RF Connector Contact Configuration : Captivated Dimensions RF Connector Mated Outer Diameter (Approximate) : 19.05 MM  [.75 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 11 Other Coupling Nut Base Material : Brass Dielectric Material : Polytetrafluoroethyl ene (PTFE) Gasket Material : Silicone Rubber Grade : Commercial Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Compatible With RF Cable Type : URM 43, Raychem 5021D1331, Raychem 5021D1831, Raychem EPD 71169Q, URM 76, RG 58C, Raychem 5021M1631, RG 141A Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : N Type Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 1-1337416-0 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
1-1337416-0
Coax Connectors 1-1337416-0
Body Features Body Material : Brass Body Plating Material : Silver Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hexagonal Crimping Ferrule Material : Annealed Copper Ferrule Plating Material : Silver RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver (Ag) RF Connector Contact Configuration : Captivated Dimensions RF Connector Mated Outer Diameter (Approximate) : 19.05 MM  [.75 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 11 Other Coupling Nut Base Material : Brass Dielectric Material : Polytetrafluoroethyl ene (PTFE) Gasket Material : Silicone Rubber Grade : Commercial Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Compatible With RF Cable Type : URM 43, Raychem 5021D1331, Raychem 5021D1831, Raychem EPD 71169Q, URM 76, RG 58C, Raychem 5021M1631, RG 141A Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : N Type Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Silver

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Crimp Type : Hexagonal Crimping
  • Ferrule Material : Annealed Copper
  • Ferrule Plating Material : Silver
  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Silver (Ag)
  • RF Connector Contact Configuration : Captivated

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 19.05 MM  [.75 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Housing Features


  • Body Orientation : Straight

Mechanical Attachment


  • Detent : Without
  • RF Connector Coupling Mechanism : Threaded
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency Range (GHZ) : 11

Other


  • Coupling Nut Base Material : Brass
  • Dielectric Material : Polytetrafluoroethylene (PTFE)
  • Gasket Material : Silicone Rubber
  • Grade : Commercial

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 50

Product Type Features


  • Compatible With RF Cable Type : URM 43, Raychem 5021D1331, Raychem 5021D1831, Raychem EPD 71169Q, URM 76, RG 58C, Raychem 5021M1631, RG 141A
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Seal & Plug Type : Gasket
  • Connector System : Cable-to-Cable
  • RF Connector Style : Plug
  • RF Interface : N Type
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now Datasheet
Coaxial Connectors - 4729890 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
4729890
Coaxial Connectors 4729890
TE Connectivity 1-1337416-0

TE Connectivity 1-1337416-0

Supplier's Site
Coaxial Connectors - 1648456 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
1648456
Coaxial Connectors 1648456
TE Connectivity 1-1337416-0

TE Connectivity 1-1337416-0

Supplier's Site
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Tray Part Status: Obsolete Connector Style: High Density (HDC, HDI, HPC) Connector Type: Receptacle Contact Termination: Crimp or Solder Shield Termination: Solder Impedance: Not Required(ohm) Mounting Type: Through Hole

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Tray
Part Status: Obsolete
Connector Style: High Density (HDC, HDI, HPC)
Connector Type: Receptacle
Contact Termination: Crimp or Solder
Shield Termination: Solder
Impedance: Not Required(ohm)
Mounting Type: Through Hole

Buy Now Datasheet
Singapore, Singapore
11GHz 50 Ohm Electronic Connector
437-1-1337416-0
11GHz 50 Ohm Electronic Connector 437-1-1337416-0
N Type RF Connector, 11GHz, 50 Ohm, Crimp, Straight, Cable Mount, Silver Product overview: 1-1337416-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11GHz, 50 Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 11GHz, 50 Ohm, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-1-1337416-0 can be used for catalog matching and distributor lookup.

N Type RF Connector, 11GHz, 50 Ohm, Crimp, Straight, Cable Mount, Silver Product overview: 1-1337416-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11GHz, 50 Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 11GHz, 50 Ohm, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-1-1337416-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - 1-1337416-0-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
1-1337416-0-ND
Coaxial Connector (RF) Assemblies 1-1337416-0-ND
N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 1-1337416-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1-1337416-0
RF Connectors / Coaxial Connectors 1-1337416-0
RF Connectors / Coaxial Connectors STR PLUG 50 OHM

RF Connectors / Coaxial Connectors STR PLUG 50 OHM

Buy Now Datasheet
Rf/coax Connector, N Plug, Straight, 50 Ohm, Crimp; Connector Type Greenpar - Te Connectivity - 01M9739 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coax Connector, N Plug, Straight, 50 Ohm, Crimp; Connector Type Greenpar - Te Connectivity
01M9739
Rf/coax Connector, N Plug, Straight, 50 Ohm, Crimp; Connector Type Greenpar - Te Connectivity 01M9739
RF/COAX CONNECTOR, N PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:N Type; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:Belden 9907, RG58C, RG141A, URM43, URM76; Product Range:- RoHS Compliant: Yes

RF/COAX CONNECTOR, N PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:N Type; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:Belden 9907, RG58C, RG141A, URM43, URM76; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Coaxial Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 1-1337416-0 4729890 437-1-1337416-0 1-1337416-0-ND 1-1337416-0 01M9739
Product Name Coax Connectors Coaxial Connectors Connectors,Interconnects 11GHz 50 Ohm Electronic Connector Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Rf/coax Connector, N Plug, Straight, 50 Ohm, Crimp; Connector Type Greenpar - Te Connectivity
Connector Type Wire to Wire Connector Type N
Gender Male / Plug Male / Plug Male / Plug Male / Plug Male / Plug
Termination Crimp Crimp Crimp or Solder Crimp Crimp
Coupling Threaded
Unlock Full Specs
to access all available technical data