TE Connectivity In-Series Adapters 1-1814407-0

Description
Body Features Body Angle : Straight Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Type : N Series Sealable : No Usage Conditions Operating Temperature Range : -55 - 165 DEGC  [-67 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Angle : Straight Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Type : N Series Sealable : No Usage Conditions Operating Temperature Range : -55 - 165 DEGC  [-67 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
In-Series Adapters - 1-1814407-0 - TE Connectivity
Berwyn, PA, United States
In-Series Adapters
1-1814407-0
In-Series Adapters 1-1814407-0
Body Features Body Angle : Straight Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Type : N Series Sealable : No Usage Conditions Operating Temperature Range : -55 - 165 DEGC  [-67 - 329 DEGF ]

Body Features


  • Body Angle : Straight

Configuration Features


  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Bulkhead

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable
  • RF Connector Type : N Series
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 165 DEGC  [-67 - 329 DEGF ]
Buy Now
Coaxial Connector (RF) Adapters - A127806-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
A127806-ND
Coaxial Connector (RF) Adapters A127806-ND
Adapter Coaxial Connector N Jack, Female Socket To N Jack, Female Socket 50Ohm

Adapter Coaxial Connector N Jack, Female Socket To N Jack, Female Socket 50Ohm

Buy Now Datasheet
RF Adapters - In Series - 1-1814407-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
1-1814407-0
RF Adapters - In Series 1-1814407-0
RF Adapters - In Series N PANEL ADP JJ 50OHM NICKEL PLTD

RF Adapters - In Series N PANEL ADP JJ 50OHM NICKEL PLTD

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 1-1814407-0 A127806-ND 1-1814407-0
Product Name In-Series Adapters Coaxial Connector (RF) Adapters RF Adapters - In Series
Connector Type Wire to Wire Connector Type N
Unlock Full Specs
to access all available technical data

Similar Products

In-Series Adapters - 1054874-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
3 suppliers
In-Series Adapters - 1053640-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
4 suppliers
RF Connectors - 1050564-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
4 suppliers
RF Connectors - 1059505-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 22.000 GHz
View Details
2 suppliers