Adapter Coaxial Connector SYNAPSE Jack, Female Socket To 1.85mm Plug, Male Pin 50Ohm
RF ADAPTER, SYNAPSE JACK-1.85MM PLUG; Convert From Coax Type:Synapse; Convert From Gender:Jack; Convert To Coax Type:1.85mm Coaxial; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 1678-1180-6052-ND | 88AH1899 |
| Product Name | Coaxial Connector (RF) Adapters | Rf Adapter, Synapse Jack-1.85Mm Plug; Convert From Coax Type Amphenol Sv Microwave |
| Connector Type | 1.85mm Connector | 1.85mm Connector |