TE Connectivity Coax Connectors 1-1478048-0

Description
Body Features Body Material : Brass Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) Dimensions Panel Thickness (Recommended) : 1.52 - 3.2 MM  [.062 - .126 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 75 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With Panel Attachment Style : Front Mount Panel Mount Feature Type : Hex Nut RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Solder Operation/Applicatio n Operating Frequency Range (GHZ) : 2 Other Coupling Nut Base Material : Brass Dielectric Material : ABS Grade : Professional Lockwasher Material : Mild Steel Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Wire & Cable : Solder Terminal Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 60 DEGC  [-40 - 140 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) Dimensions Panel Thickness (Recommended) : 1.52 - 3.2 MM  [.062 - .126 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 75 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With Panel Attachment Style : Front Mount Panel Mount Feature Type : Hex Nut RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Solder Operation/Applicatio n Operating Frequency Range (GHZ) : 2 Other Coupling Nut Base Material : Brass Dielectric Material : ABS Grade : Professional Lockwasher Material : Mild Steel Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Wire & Cable : Solder Terminal Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 60 DEGC  [-40 - 140 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 1-1478048-0 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
1-1478048-0
Coax Connectors 1-1478048-0
Body Features Body Material : Brass Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) Dimensions Panel Thickness (Recommended) : 1.52 - 3.2 MM  [.062 - .126 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 75 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With Panel Attachment Style : Front Mount Panel Mount Feature Type : Hex Nut RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Solder Operation/Applicatio n Operating Frequency Range (GHZ) : 2 Other Coupling Nut Base Material : Brass Dielectric Material : ABS Grade : Professional Lockwasher Material : Mild Steel Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Wire & Cable : Solder Terminal Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 60 DEGC  [-40 - 140 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Nickel

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold (Au)

Dimensions


  • Panel Thickness (Recommended) : 1.52 - 3.2 MM  [.062 - .126 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 75

Housing Features


  • Body Orientation : Straight

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : With
  • Panel Attachment Style : Front Mount
  • Panel Mount Feature Type : Hex Nut
  • RF Connector Coupling Mechanism : Bayonet
  • RF Contact Captivation Method : Solder

Operation/Application


  • Operating Frequency Range (GHZ) : 2

Other


  • Coupling Nut Base Material : Brass
  • Dielectric Material : ABS
  • Grade : Professional
  • Lockwasher Material : Mild Steel

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 50

Product Type Features


  • Connector System : Cable-to-Panel
  • RF Connector Style : Jack
  • RF Interface : BNC
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Solder Terminal

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 60 DEGC  [-40 - 140 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - A144885-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A144885-ND
Coaxial Connector (RF) Assemblies A144885-ND
BNC Connector Jack, Female Socket 75Ohm Panel Mount Solder Cup

BNC Connector Jack, Female Socket 75Ohm Panel Mount Solder Cup

Buy Now Datasheet
BNC Connector - 1-1478048-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
1-1478048-0
BNC Connector 1-1478048-0
BNC Ins BHSkt 75Ohm Nickel Gold Pltd

BNC Ins BHSkt 75Ohm Nickel Gold Pltd

Buy Now
Swedesboro, NJ, United States
BNC Connector
1-1478048-0
BNC Connector 1-1478048-0
BNC

BNC

Buy Now
Bnc Ins Bhskt 75Ohm Nickel Gold Pltd Greenpar - Te Connectivity - 96X6304 - Newark, An Avnet Company
Chicago, IL, United States
Bnc Ins Bhskt 75Ohm Nickel Gold Pltd Greenpar - Te Connectivity
96X6304
Bnc Ins Bhskt 75Ohm Nickel Gold Pltd Greenpar - Te Connectivity 96X6304
BNC Ins BHSkt 75Ohm Nickel Gold Pltd

BNC Ins BHSkt 75Ohm Nickel Gold Pltd

Supplier's Site
RF Connectors / Coaxial Connectors - 1-1478048-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1-1478048-0
RF Connectors / Coaxial Connectors 1-1478048-0
RF Connectors / Coaxial Connectors JACK BLKHD 75 OHM

RF Connectors / Coaxial Connectors JACK BLKHD 75 OHM

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors RF and Microwave Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number 1-1478048-0 A144885-ND 1-1478048-0 96X6304 1-1478048-0
Product Name Coax Connectors Coaxial Connector (RF) Assemblies BNC Connector Bnc Ins Bhskt 75Ohm Nickel Gold Pltd Greenpar - Te Connectivity RF Connectors / Coaxial Connectors
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - 1057908-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
4 suppliers
RF Connectors - 1-1478032-0 - TE Connectivity
Specs
Gender Female / Jack
Mounting Board Mount
Frequency 2.000 GHz
View Details
4 suppliers
RF Connectors - 1052066-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.400 GHz
View Details
4 suppliers
RF Connectors - 1-1337410-0 - TE Connectivity
Specs
Gender Male / Plug
Frequency 11.000 GHz
View Details
3 suppliers