TE Connectivity RF Connectors 1-1337541-0

Description
Body Features Body Insulation : With Body Material : Zinc Alloy Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold Dimensions Mounting Post Length : 4.3 MM  [.169 INCH ] PCB Thickness (Recommended) : 3.2 MM  [.126 INCH ] Panel Cutout : 12 x 12.9mm D-Shape Panel Thickness (Recommended) : 1.5 - 5.5 MM  [.059 - .217 INCH ] Profile Height from PCB : 34.9 MM  [1.374 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Housing Color : White Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With PCB Mount Retention : With Panel Attachment Style : Rear Mount Panel Mount Feature Type : Hex Nut RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Dielectric Material : PE-606 Flange & Thread Material : PBT Polyester Flange & Thread Material Color : White Grade : Commercial Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 5.8 MM  [.228 INCH ] Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Insulation : With Body Material : Zinc Alloy Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold Dimensions Mounting Post Length : 4.3 MM  [.169 INCH ] PCB Thickness (Recommended) : 3.2 MM  [.126 INCH ] Panel Cutout : 12 x 12.9mm D-Shape Panel Thickness (Recommended) : 1.5 - 5.5 MM  [.059 - .217 INCH ] Profile Height from PCB : 34.9 MM  [1.374 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Housing Color : White Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With PCB Mount Retention : With Panel Attachment Style : Rear Mount Panel Mount Feature Type : Hex Nut RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Dielectric Material : PE-606 Flange & Thread Material : PBT Polyester Flange & Thread Material Color : White Grade : Commercial Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 5.8 MM  [.228 INCH ] Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 1-1337541-0 - TE Connectivity
Berwyn, PA, United States
RF Connectors
1-1337541-0
RF Connectors 1-1337541-0
Body Features Body Insulation : With Body Material : Zinc Alloy Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold Dimensions Mounting Post Length : 4.3 MM  [.169 INCH ] PCB Thickness (Recommended) : 3.2 MM  [.126 INCH ] Panel Cutout : 12 x 12.9mm D-Shape Panel Thickness (Recommended) : 1.5 - 5.5 MM  [.059 - .217 INCH ] Profile Height from PCB : 34.9 MM  [1.374 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Housing Color : White Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With PCB Mount Retention : With Panel Attachment Style : Rear Mount Panel Mount Feature Type : Hex Nut RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Dielectric Material : PE-606 Flange & Thread Material : PBT Polyester Flange & Thread Material Color : White Grade : Commercial Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 5.8 MM  [.228 INCH ] Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Insulation : With
  • Body Material : Zinc Alloy
  • Body Plating Material : Nickel

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold

Dimensions


  • Mounting Post Length : 4.3 MM  [.169 INCH ]
  • PCB Thickness (Recommended) : 3.2 MM  [.126 INCH ]
  • Panel Cutout : 12 x 12.9mm D-Shape
  • Panel Thickness (Recommended) : 1.5 - 5.5 MM  [.059 - .217 INCH ]
  • Profile Height from PCB : 34.9 MM  [1.374 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Housing Features


  • Housing Color : White

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : With
  • PCB Mount Retention : With
  • Panel Attachment Style : Rear Mount
  • Panel Mount Feature Type : Hex Nut
  • RF Connector Coupling Mechanism : Bayonet
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 4

Other


  • Dielectric Material : PE-606
  • Flange & Thread Material : PBT Polyester
  • Flange & Thread Material Color : White
  • Grade : Commercial

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : BNC
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 5.8 MM  [.228 INCH ]

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies - 1365257-1-1337541-0 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies
1365257-1-1337541-0
Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies 1365257-1-1337541-0
Win Source Part Number: 1365257-1-1337541-0 Category: Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies Temperature Range - Operating: -55°C ~ 85°C Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: ZDC, Greenpar Package: Bulk Product Status: Obsolete Features: Board Guide, Isolated Base Product Number: 1337541 Mounting Type: Panel Mount, Through Hole HTSUS: 8536.69.4010 REACH Status: Vendor Undefined ECCN: EAR99 Contact Termination: Solder Connector Type: Jack, Female Socket Fastening Type: Bayonet Lock Voltage Rating: 500 V Mounting Feature: Bulkhead - Front Side Nut Housing Color: Silver, White Impedance: 50Ohm Body Material: Zinc Alloy Frequency - Max: 4 GHz Mating Cycles: 500 Dielectric Material: Polyethylene (PE) Connector Style: BNC Number of Ports: 1 Shield Termination: Solder Center Contact Material: Brass Body Finish: Nickel Center Contact Plating: Gold

Win Source Part Number: 1365257-1-1337541-0
Category: Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies
Temperature Range - Operating: -55°C ~ 85°C
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: ZDC, Greenpar
Package: Bulk
Product Status: Obsolete
Features: Board Guide, Isolated
Base Product Number: 1337541
Mounting Type: Panel Mount, Through Hole
HTSUS: 8536.69.4010
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Termination: Solder
Connector Type: Jack, Female Socket
Fastening Type: Bayonet Lock
Voltage Rating: 500 V
Mounting Feature: Bulkhead - Front Side Nut
Housing Color: Silver, White
Impedance: 50Ohm
Body Material: Zinc Alloy
Frequency - Max: 4 GHz
Mating Cycles: 500
Dielectric Material: Polyethylene (PE)
Connector Style: BNC
Number of Ports: 1
Shield Termination: Solder
Center Contact Material: Brass
Body Finish: Nickel
Center Contact Plating: Gold

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - A97557-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A97557-ND
Coaxial Connector (RF) Assemblies A97557-ND
BNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole Solder

BNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole Solder

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 1-1337541-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1-1337541-0
RF Connectors / Coaxial Connectors 1-1337541-0
RF Connectors / Coaxial Connectors Str PCB Skt MP White 50Ohm

RF Connectors / Coaxial Connectors Str PCB Skt MP White 50Ohm

Buy Now Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors Board Mount Connectors RF and Microwave Connectors
Product Number 1-1337541-0 1365257-1-1337541-0 A97557-ND 1-1337541-0
Product Name RF Connectors Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors
Gender Female / Jack Female / Jack
Mounting Panel Mount Panel Mount, Through Hole Panel Mount, Through Hole PCB Mount
Frequency 4.000 GHz 4.000 GHz ? to 4.000 GHz
Termination Solder
Unlock Full Specs
to access all available technical data