The SMPS Jack 1.85mm Jack Adapter, part number 64AH2208, is designed for converting from a coax type SMPS to a 1.85mm coaxial connection. It features a 50-ohm impedance and operates across a frequency range from DC to 65.0 GHz. The adapter is constructed with a stainless steel body and beryllium copper contacts, ensuring durability and reliable performance. The insulator is made of PTFE, and the contact surfaces are gold-plated over nickel for enhanced conductivity. This adapter is suitable for applications requiring high-frequency signal transmission and is RoHS compliant.
Adapter Coaxial Connector SMPS Jack, Female Socket To 1.85mm Jack, Female Socket 50Ohm
1.85mm Female to SMPS Female Adapter
SMPS JACK 1.85MM JACK ADAPTER, 50 OHM; Convert From Coax Type:SMPS; Convert From Gender:Jack; Convert To Coax Type:1.85mm Coaxial; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors |
| Product Number | 1678-1138-6013-ND | 1138-6013 | 64AH2208 |
| Product Name | Coaxial Connector (RF) Adapters | adapters | Smps Jack 1.85Mm Jack Adapter, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave |
| Connector Type | 1.85mm Connector; SMP | 1.85mm Connector; SMP |