SV Microwave, Inc. Coaxial Connector (RF) Adapters 1138-6049

Description
1.85MM FEMALE TO SMPS MALE ADAPT
Request a Quote Datasheet
Description
1.85MM FEMALE TO SMPS MALE ADAPT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 1678-1138-6049-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
1678-1138-6049-ND
Coaxial Connector (RF) Adapters 1678-1138-6049-ND
1.85MM FEMALE TO SMPS MALE ADAPT

1.85MM FEMALE TO SMPS MALE ADAPT

Buy Now Datasheet
Swedesboro, NJ, United States
RF & Microwave
1138-6049
RF & Microwave 1138-6049
BMB Male to 2.92mm Female Adapter, SB

BMB Male to 2.92mm Female Adapter, SB

Buy Now

Technical Specifications

  DigiKey Powell Electronics, Inc.
Product Category RF and Microwave Connectors RF and Microwave Connectors
Product Number 1678-1138-6049-ND 1138-6049
Product Name Coaxial Connector (RF) Adapters RF & Microwave
Connector Type 1.85mm Connector; SMP
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1243309 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type F; UHF
Gender Male / Plug
Geometry Straight; Straight
View Details
RF Connectors - 1057151-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Bulkhead
Frequency 11.000 GHz
View Details
3 suppliers