TE Connectivity Coax Connectors 1-1478419-0

Description
Body Features Body Material : Brass Body Plating Material : Silver Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver (Ag) RF Connector Contact Configuration : Captivated Dimensions RF Connector Mated Outer Diameter (Approximate) : 19.05 MM  [.75 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 11 Other Coupling Nut Base Material : Brass Dielectric Material : Polytetrafluoroethyl ene (PTFE) Gasket Material : Silicone Rubber Grade : Commercial Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Compatible With RF Cable Type : RG 141A, RG 58C, Raychem EPD 71169Q, Raychem 5021M1631, Ethernet Thinnet 9907, Raychem 5021D1331, URM 76, URM 43, Raychem 5021D1831 Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : N Type Sealable : Yes Termination Features Termination Method to Wire & Cable : Solder & Clamp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Silver Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver (Ag) RF Connector Contact Configuration : Captivated Dimensions RF Connector Mated Outer Diameter (Approximate) : 19.05 MM  [.75 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 11 Other Coupling Nut Base Material : Brass Dielectric Material : Polytetrafluoroethyl ene (PTFE) Gasket Material : Silicone Rubber Grade : Commercial Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Compatible With RF Cable Type : RG 141A, RG 58C, Raychem EPD 71169Q, Raychem 5021M1631, Ethernet Thinnet 9907, Raychem 5021D1331, URM 76, URM 43, Raychem 5021D1831 Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : N Type Sealable : Yes Termination Features Termination Method to Wire & Cable : Solder & Clamp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 1-1478419-0 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
1-1478419-0
Coax Connectors 1-1478419-0
Body Features Body Material : Brass Body Plating Material : Silver Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver (Ag) RF Connector Contact Configuration : Captivated Dimensions RF Connector Mated Outer Diameter (Approximate) : 19.05 MM  [.75 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 11 Other Coupling Nut Base Material : Brass Dielectric Material : Polytetrafluoroethyl ene (PTFE) Gasket Material : Silicone Rubber Grade : Commercial Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Compatible With RF Cable Type : RG 141A, RG 58C, Raychem EPD 71169Q, Raychem 5021M1631, Ethernet Thinnet 9907, Raychem 5021D1331, URM 76, URM 43, Raychem 5021D1831 Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : N Type Sealable : Yes Termination Features Termination Method to Wire & Cable : Solder & Clamp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Silver

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Silver (Ag)
  • RF Connector Contact Configuration : Captivated

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 19.05 MM  [.75 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Housing Features


  • Body Orientation : Straight

Mechanical Attachment


  • Detent : Without
  • RF Connector Coupling Mechanism : Threaded
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency Range (GHZ) : 11

Other


  • Coupling Nut Base Material : Brass
  • Dielectric Material : Polytetrafluoroethylene (PTFE)
  • Gasket Material : Silicone Rubber
  • Grade : Commercial

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 50

Product Type Features


  • Compatible With RF Cable Type : RG 141A, RG 58C, Raychem EPD 71169Q, Raychem 5021M1631, Ethernet Thinnet 9907, Raychem 5021D1331, URM 76, URM 43, Raychem 5021D1831
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Seal & Plug Type : Gasket
  • Connector System : Cable-to-Cable
  • RF Connector Style : Plug
  • RF Interface : N Type
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Solder & Clamp

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Coaxial Connectors - 4232093 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
4232093
Coaxial Connectors 4232093
TE Connectivity 1-1478419-0

TE Connectivity 1-1478419-0

Supplier's Site
Coaxial Connectors - 1648465 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
1648465
Coaxial Connectors 1648465
TE Connectivity 1-1478419-0

TE Connectivity 1-1478419-0

Supplier's Site
Coaxial Connector (RF) Assemblies - 1-1478419-0-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
1-1478419-0-ND
Coaxial Connector (RF) Assemblies 1-1478419-0-ND
N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
Rf / Coaxial Connector, N Coaxial, Straight Plug, Solder, 50 Ohm Rohs Compliant Greenpar - Te Connectivity - 98K4808 - Newark, An Avnet Company
Chicago, IL, United States
Rf / Coaxial Connector, N Coaxial, Straight Plug, Solder, 50 Ohm Rohs Compliant Greenpar - Te Connectivity
98K4808
Rf / Coaxial Connector, N Coaxial, Straight Plug, Solder, 50 Ohm Rohs Compliant Greenpar - Te Connectivity 98K4808
RF / Coaxial Connector, N Coaxial, Straight Plug, Solder, 50 ohm RoHS Compliant: Yes

RF / Coaxial Connector, N Coaxial, Straight Plug, Solder, 50 ohm RoHS Compliant: Yes

Supplier's Site Datasheet
N Str Plg Ps 50Ohm Silver Pltd Rg58C/u, Amp - Te Connectivity - 46AJ0226 - Newark, An Avnet Company
Chicago, IL, United States
N Str Plg Ps 50Ohm Silver Pltd Rg58C/u, Amp - Te Connectivity
46AJ0226
N Str Plg Ps 50Ohm Silver Pltd Rg58C/u, Amp - Te Connectivity 46AJ0226
N Str Plg PS 50Ohm Silver Pltd RG58C/U,

N Str Plg PS 50Ohm Silver Pltd RG58C/U,

Supplier's Site
RF Connectors / Coaxial Connectors - 1-1478419-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1-1478419-0
RF Connectors / Coaxial Connectors 1-1478419-0
RF Connectors / Coaxial Connectors N STR PLG PS 50OHM SLVR PLTD RG58C/U

RF Connectors / Coaxial Connectors N STR PLG PS 50OHM SLVR PLTD RG58C/U

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Coaxial Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors
Product Number 1-1478419-0 4232093 1-1478419-0-ND 98K4808 46AJ0226 1-1478419-0
Product Name Coax Connectors Coaxial Connectors Coaxial Connector (RF) Assemblies Rf / Coaxial Connector, N Coaxial, Straight Plug, Solder, 50 Ohm Rohs Compliant Greenpar - Te Connectivity N Str Plg Ps 50Ohm Silver Pltd Rg58C/u, Amp - Te Connectivity RF Connectors / Coaxial Connectors
Connector Type Wire to Wire Connector Type N
Gender Male / Plug Male / Plug
Termination Solder & Clamp Solder
Unlock Full Specs
to access all available technical data