TE Connectivity Coax Connectors 1-1337429-0

Description
Body Features Body Material : Brass Body Plating Material : Silver Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hexagonal Crimping RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver (Ag) Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 75 Housing Features Body Orientation : Straight Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 2 Other Coupling Nut Base Material : Brass Dielectric Material : Polytetrafluoroethyl ene (PTFE) Gasket Material : Silicone Rubber Grade : Professional Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Compatible With RF Cable Type : RG 140, RG 210, Raychem 9524A1811, Raychem 9524A1311, RG 59B, RG 62A, URM 90 Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : BNC Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Silver Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hexagonal Crimping RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver (Ag) Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 75 Housing Features Body Orientation : Straight Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 2 Other Coupling Nut Base Material : Brass Dielectric Material : Polytetrafluoroethyl ene (PTFE) Gasket Material : Silicone Rubber Grade : Professional Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Compatible With RF Cable Type : RG 140, RG 210, Raychem 9524A1811, Raychem 9524A1311, RG 59B, RG 62A, URM 90 Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : BNC Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 1-1337429-0 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
1-1337429-0
Coax Connectors 1-1337429-0
Body Features Body Material : Brass Body Plating Material : Silver Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hexagonal Crimping RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver (Ag) Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 75 Housing Features Body Orientation : Straight Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 2 Other Coupling Nut Base Material : Brass Dielectric Material : Polytetrafluoroethyl ene (PTFE) Gasket Material : Silicone Rubber Grade : Professional Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Compatible With RF Cable Type : RG 140, RG 210, Raychem 9524A1811, Raychem 9524A1311, RG 59B, RG 62A, URM 90 Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : BNC Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Silver

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Crimp Type : Hexagonal Crimping
  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Silver (Ag)

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 75

Housing Features


  • Body Orientation : Straight

Mechanical Attachment


  • Detent : Without
  • RF Connector Coupling Mechanism : Bayonet
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency Range (GHZ) : 2

Other


  • Coupling Nut Base Material : Brass
  • Dielectric Material : Polytetrafluoroethylene (PTFE)
  • Gasket Material : Silicone Rubber
  • Grade : Professional

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 50

Product Type Features


  • Compatible With RF Cable Type : RG 140, RG 210, Raychem 9524A1811, Raychem 9524A1311, RG 59B, RG 62A, URM 90
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Seal & Plug Type : Gasket
  • Connector System : Cable-to-Cable
  • RF Connector Style : Plug
  • RF Interface : BNC
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
BNC Connector - 1-1337429-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
1-1337429-0
BNC Connector 1-1337429-0
BNC Str Plg Hex 75Ohm Silver Pltd RG59B/

BNC Str Plg Hex 75Ohm Silver Pltd RG59B/

Buy Now
Coaxial Connector (RF) Assemblies - A122693-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A122693-ND
Coaxial Connector (RF) Assemblies A122693-ND
BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Solder

BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
Coaxial Connectors - 3940917 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
3940917
Coaxial Connectors 3940917
TE Connectivity 1-1337429-0

TE Connectivity 1-1337429-0

Supplier's Site
Rf Coax Conn, Bnc Plug, 75Ohm, Cable Rohs Compliant Greenpar - Te Connectivity - 69AH4018 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Conn, Bnc Plug, 75Ohm, Cable Rohs Compliant Greenpar - Te Connectivity
69AH4018
Rf Coax Conn, Bnc Plug, 75Ohm, Cable Rohs Compliant Greenpar - Te Connectivity 69AH4018
RF COAX CONN, BNC PLUG, 75OHM, CABLE ROHS COMPLIANT: YES

RF COAX CONN, BNC PLUG, 75OHM, CABLE ROHS COMPLIANT: YES

Supplier's Site
RF Connectors / Coaxial Connectors - 1-1337429-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1-1337429-0
RF Connectors / Coaxial Connectors 1-1337429-0
RF Connectors / Coaxial Connectors BNC Str Plg Hex 75 Ohm Silver P

RF Connectors / Coaxial Connectors BNC Str Plg Hex 75 Ohm Silver P

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 1-1337429-0 1-1337429-0 A122693-ND 3940917 69AH4018 1-1337429-0
Product Name Coax Connectors BNC Connector Coaxial Connector (RF) Assemblies Coaxial Connectors Rf Coax Conn, Bnc Plug, 75Ohm, Cable Rohs Compliant Greenpar - Te Connectivity RF Connectors / Coaxial Connectors
Connector Type Wire to Wire Connector BNC BNC
Gender Male / Plug Male / Plug
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1051088-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Solder
Mounting Panel Mount
View Details
3 suppliers
RF Connectors - 1-1337611-0 - TE Connectivity
Specs
Gender Male / Plug
Frequency 11.000 GHz
View Details
4 suppliers
Coax Connectors - 1-1337415-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
5 suppliers
RF Connectors - 1060869-1 - TE Connectivity
Specs
Gender Male / Plug
Frequency 6.000 GHz
View Details
4 suppliers