TE Connectivity Coax Connectors 1-1337406-0

Description
Body Features Body Material : Brass Body Plating Material : Silver Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver (Ag) RF Connector Contact Configuration : Captivated Dimensions RF Connector Mated Outer Diameter (Approximate) : 19.05 MM  [.75 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 11 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Gasket Material : Silicone Rubber Grade : Commercial Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Compatible With RF Cable Type : RG 213, Raychem EPD 29108Q, URM 67, PSF 1/4M, Raychem 5012E1632, Raychem 5012A1422, Raychem 5012E1339, RG 8A, Raychem EPD 71535Q Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : N Type Sealable : Yes Termination Features Termination Method to Wire & Cable : Solder & Clamp Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Silver Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver (Ag) RF Connector Contact Configuration : Captivated Dimensions RF Connector Mated Outer Diameter (Approximate) : 19.05 MM  [.75 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 11 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Gasket Material : Silicone Rubber Grade : Commercial Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Compatible With RF Cable Type : RG 213, Raychem EPD 29108Q, URM 67, PSF 1/4M, Raychem 5012E1632, Raychem 5012A1422, Raychem 5012E1339, RG 8A, Raychem EPD 71535Q Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : N Type Sealable : Yes Termination Features Termination Method to Wire & Cable : Solder & Clamp Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 1-1337406-0 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
1-1337406-0
Coax Connectors 1-1337406-0
Body Features Body Material : Brass Body Plating Material : Silver Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver (Ag) RF Connector Contact Configuration : Captivated Dimensions RF Connector Mated Outer Diameter (Approximate) : 19.05 MM  [.75 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 11 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Gasket Material : Silicone Rubber Grade : Commercial Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Compatible With RF Cable Type : RG 213, Raychem EPD 29108Q, URM 67, PSF 1/4M, Raychem 5012E1632, Raychem 5012A1422, Raychem 5012E1339, RG 8A, Raychem EPD 71535Q Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : N Type Sealable : Yes Termination Features Termination Method to Wire & Cable : Solder & Clamp Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Silver

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Silver (Ag)
  • RF Connector Contact Configuration : Captivated

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 19.05 MM  [.75 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Housing Features


  • Body Orientation : Straight

Mechanical Attachment


  • Detent : Without
  • RF Connector Coupling Mechanism : Threaded
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency Range (GHZ) : 11

Other


  • Dielectric Material : Polytetrafluoroethylene (PTFE)
  • Gasket Material : Silicone Rubber
  • Grade : Commercial

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 50

Product Type Features


  • Compatible With RF Cable Type : RG 213, Raychem EPD 29108Q, URM 67, PSF 1/4M, Raychem 5012E1632, Raychem 5012A1422, Raychem 5012E1339, RG 8A, Raychem EPD 71535Q
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Seal & Plug Type : Gasket
  • Connector System : Cable-to-Cable
  • RF Connector Style : Jack
  • RF Interface : N Type
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Solder & Clamp

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Coaxial Connector (RF) Assemblies - 1-1337406-0-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
1-1337406-0-ND
Coaxial Connector (RF) Assemblies 1-1337406-0-ND
N Type Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder

N Type Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
Singapore, Singapore
11GHz Electronic Connector
342-1-1337406-0
11GHz Electronic Connector 342-1-1337406-0
N Type RF Connector, 11GHz, 50R, Female, Straight, Cable Mount, Silver Product overview: 1-1337406-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11GHz. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 11GHz, Electronic Connector, Coaxial Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 342-1-1337406-0 can be used for catalog matching and distributor lookup.

N Type RF Connector, 11GHz, 50R, Female, Straight, Cable Mount, Silver Product overview: 1-1337406-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11GHz. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 11GHz, Electronic Connector, Coaxial Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 342-1-1337406-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Coaxial Connectors (RF) - 1034434-1-1337406-0 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Coaxial Connectors (RF)
1034434-1-1337406-0
Connectors, Interconnects - Coaxial Connectors (RF) 1034434-1-1337406-0
Win Source Part Number: 1034434-1-1337406-0 Category: Connectors, Interconnects>Coaxia l Connectors (RF) Series: Greenpar Connector Type: Jack, Female Socket Fastening Type: Threaded Package: Bulk Contact Termination: Solder Connector Style: N Type Voltage Rating: 1000 V Frequency - Max: 11 GHz Housing Color: Silver Number of Ports: 1 Standard Package: 3,000 Impedance: 50Ohm Body Material: Brass Shield Termination: Clamp Cable Group: RG-8A, 213 Body Finish: Silver Center Contact Material: Phosphor Bronze Center Contact Plating: Silver Dielectric Material: Polytetrafluoroethyl ene (PTFE) Mating Cycles: 500 Includes: 7 pcs - 1 Connector, 1 Clamp, 1 Contact, 1 Gasket, 2 Insulators, 1 Sleeve Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -65°C ~ 165°C Alternative Parts (Cross-Reference): 1-1337467-0; 1-1478416-0; 082-63-RFX; 082-5373; 122372; 1224081-1337406-0 .; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4010 Mfr: TE Connectivity AMP Connectors Other Names: 2266-1-1337406-0,-1- 1337406-0-SI Base Product Number: 1337406

Win Source Part Number: 1034434-1-1337406-0
Category: Connectors, Interconnects>Coaxial Connectors (RF)
Series: Greenpar
Connector Type: Jack, Female Socket
Fastening Type: Threaded
Package: Bulk
Contact Termination: Solder
Connector Style: N Type
Voltage Rating: 1000 V
Frequency - Max: 11 GHz
Housing Color: Silver
Number of Ports: 1
Standard Package: 3,000
Impedance: 50Ohm
Body Material: Brass
Shield Termination: Clamp
Cable Group: RG-8A, 213
Body Finish: Silver
Center Contact Material: Phosphor Bronze
Center Contact Plating: Silver
Dielectric Material: Polytetrafluoroethylene (PTFE)
Mating Cycles: 500
Includes: 7 pcs - 1 Connector, 1 Clamp, 1 Contact, 1 Gasket, 2 Insulators, 1 Sleeve
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -65°C ~ 165°C
Alternative Parts (Cross-Reference): 1-1337467-0; 1-1478416-0; 082-63-RFX; 082-5373; 122372; 1224081-1337406-0 .;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4010
Mfr: TE Connectivity AMP Connectors
Other Names: 2266-1-1337406-0,-1-1337406-0-SI
Base Product Number: 1337406

Buy Now Datasheet
Coaxial Connectors - 3941702 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
3941702
Coaxial Connectors 3941702
TE Connectivity 1-1337406-0

TE Connectivity 1-1337406-0

Supplier's Site
Coaxial Connectors - 1361754 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
1361754
Coaxial Connectors 1361754
TE Connectivity 1-1337406-0

TE Connectivity 1-1337406-0

Supplier's Site
RF Connectors / Coaxial Connectors - 1-1337406-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1-1337406-0
RF Connectors / Coaxial Connectors 1-1337406-0
RF Connectors / Coaxial Connectors STR JACK 50 OHM

RF Connectors / Coaxial Connectors STR JACK 50 OHM

Buy Now Datasheet
N Str Jk Ps 50Ohm Silver Pltd Psf 1/4M, Greenpar - Te Connectivity - 96X5856 - Newark, An Avnet Company
Chicago, IL, United States
N Str Jk Ps 50Ohm Silver Pltd Psf 1/4M, Greenpar - Te Connectivity
96X5856
N Str Jk Ps 50Ohm Silver Pltd Psf 1/4M, Greenpar - Te Connectivity 96X5856
N Str Jk PS 50Ohm Silver Pltd PSF 1/4M,

N Str Jk PS 50Ohm Silver Pltd PSF 1/4M,

Supplier's Site
Rf Coaxial, N Jack, 50 Ohm, Cable Greenpar - Te Connectivity - 51AK9575 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, N Jack, 50 Ohm, Cable Greenpar - Te Connectivity
51AK9575
Rf Coaxial, N Jack, 50 Ohm, Cable Greenpar - Te Connectivity 51AK9575
RF COAXIAL, N JACK, 50 OHM, CABLE

RF COAXIAL, N JACK, 50 OHM, CABLE

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors Electrical Connectors Coaxial Connectors Coaxial Connectors RF and Microwave Connectors Electrical Connectors
Product Number 1-1337406-0 1-1337406-0-ND 342-1-1337406-0 1034434-1-1337406-0 3941702 1-1337406-0 96X5856
Product Name Coax Connectors Coaxial Connector (RF) Assemblies 11GHz Electronic Connector Connectors, Interconnects - Coaxial Connectors (RF) Coaxial Connectors RF Connectors / Coaxial Connectors N Str Jk Ps 50Ohm Silver Pltd Psf 1/4M, Greenpar - Te Connectivity
Connector Type Wire to Wire Connector Type N
Gender Female / Jack Female / Jack Male / Plug; Female / Jack Female / Jack
Termination Solder & Clamp Solder Solder Solder
Coupling Threaded
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1052981-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
2 suppliers
RF Connectors - 1050541-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
3 suppliers
RF Connectors - 1057635-1 - TE Connectivity
Specs
Gender Male / Plug
Frequency 15.000 GHz
View Details
RF Connectors - 1-1337435-0 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 2.000 GHz
View Details
6 suppliers