TE Connectivity RF Connectors 1-1634000-0

Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Gold Body Shape : Circular Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hex RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Snap-On RF Contact Captivation Method : Solder Operation/Applicatio n Operating Frequency (GHZ) : 6 Other Dielectric Material : PTFE Grade : Professional Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Compatible With RF Cable Type : Raychem EPD 26995Q, Raychem 5026A1331, Raychem 5026C1309, RG 174, RG 316/U, Raychem 5026D1028, RG 188 A/U, Raychem 5026A1318, Raychem 5026A1631, URM95, Raychem 5026D1424, Raychem CLFH-316 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : MMCX Sealable : No Termination Features Termination Method to Wire & Cable : Solder & Clamp Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Gold Body Shape : Circular Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hex RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Snap-On RF Contact Captivation Method : Solder Operation/Applicatio n Operating Frequency (GHZ) : 6 Other Dielectric Material : PTFE Grade : Professional Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Compatible With RF Cable Type : Raychem EPD 26995Q, Raychem 5026A1331, Raychem 5026C1309, RG 174, RG 316/U, Raychem 5026D1028, RG 188 A/U, Raychem 5026A1318, Raychem 5026A1631, URM95, Raychem 5026D1424, Raychem CLFH-316 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : MMCX Sealable : No Termination Features Termination Method to Wire & Cable : Solder & Clamp Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 1-1634000-0 - TE Connectivity
Berwyn, PA, United States
RF Connectors
1-1634000-0
RF Connectors 1-1634000-0
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Gold Body Shape : Circular Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hex RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Snap-On RF Contact Captivation Method : Solder Operation/Applicatio n Operating Frequency (GHZ) : 6 Other Dielectric Material : PTFE Grade : Professional Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Compatible With RF Cable Type : Raychem EPD 26995Q, Raychem 5026A1331, Raychem 5026C1309, RG 174, RG 316/U, Raychem 5026D1028, RG 188 A/U, Raychem 5026A1318, Raychem 5026A1631, URM95, Raychem 5026D1424, Raychem CLFH-316 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : MMCX Sealable : No Termination Features Termination Method to Wire & Cable : Solder & Clamp Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ]

Body Features


  • Body Material : Brass
  • Body Material Finish : Plated
  • Body Plating Material : Gold
  • Body Shape : Circular
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Crimp Type : Hex
  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Copper

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Detent : Without
  • RF Connector Coupling Mechanism : Snap-On
  • RF Contact Captivation Method : Solder

Operation/Application


  • Operating Frequency (GHZ) : 6

Other


  • Dielectric Material : PTFE
  • Grade : Professional

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 50

Product Type Features


  • Compatible With RF Cable Type : Raychem EPD 26995Q, Raychem 5026A1331, Raychem 5026C1309, RG 174, RG 316/U, Raychem 5026D1028, RG 188 A/U, Raychem 5026A1318, Raychem 5026A1631, URM95, Raychem 5026D1424, Raychem CLFH-316
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable
  • RF Connector Style : Plug
  • RF Interface : MMCX
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Solder & Clamp

Usage Conditions


  • Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - 1-1634000-0-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
1-1634000-0-ND
Coaxial Connector (RF) Assemblies 1-1634000-0-ND
MMCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

MMCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 1-1634000-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1-1634000-0
RF Connectors / Coaxial Connectors 1-1634000-0
RF Connectors / Coaxial Connectors Str Plg Hex 50 Ohm

RF Connectors / Coaxial Connectors Str Plg Hex 50 Ohm

Buy Now Datasheet
Mmcx Str Plg Hex 50Ohm Gold Rg174A/u, 18 Greenpar - Te Connectivity - 03P0822 - Newark, An Avnet Company
Chicago, IL, United States
Mmcx Str Plg Hex 50Ohm Gold Rg174A/u, 18 Greenpar - Te Connectivity
03P0822
Mmcx Str Plg Hex 50Ohm Gold Rg174A/u, 18 Greenpar - Te Connectivity 03P0822
MMCX STR PLG HEX 50OHM GOLD RG174A/U, 18

MMCX STR PLG HEX 50OHM GOLD RG174A/U, 18

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors
Product Number 1-1634000-0 1-1634000-0-ND 1-1634000-0 03P0822
Product Name RF Connectors Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Mmcx Str Plg Hex 50Ohm Gold Rg174A/u, 18 Greenpar - Te Connectivity
Gender Male / Plug Male / Plug
Frequency 6.000 GHz ? to 6.000 GHz
Connector Type MMCX
Unlock Full Specs
to access all available technical data