TE Connectivity Coax Connectors 1-1337581-0

Description
Body Features Body Material : Brass Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) Dimensions Mounting Post Length : 4 MM  [.157 INCH ] Profile Height from PCB : 10 MM  [.394 INCH ] RF Connector Mated Outer Diameter (Approximate) : 5.35 MM  [.21 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without PCB Mount Retention : Without RF Connector Coupling Mechanism : Snap-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Professional Packaging Features Packaging Method : Container Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : MCX Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4 MM  [.157 INCH ] Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) Dimensions Mounting Post Length : 4 MM  [.157 INCH ] Profile Height from PCB : 10 MM  [.394 INCH ] RF Connector Mated Outer Diameter (Approximate) : 5.35 MM  [.21 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without PCB Mount Retention : Without RF Connector Coupling Mechanism : Snap-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Professional Packaging Features Packaging Method : Container Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : MCX Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4 MM  [.157 INCH ] Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 1-1337581-0 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
1-1337581-0
Coax Connectors 1-1337581-0
Body Features Body Material : Brass Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) Dimensions Mounting Post Length : 4 MM  [.157 INCH ] Profile Height from PCB : 10 MM  [.394 INCH ] RF Connector Mated Outer Diameter (Approximate) : 5.35 MM  [.21 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without PCB Mount Retention : Without RF Connector Coupling Mechanism : Snap-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Professional Packaging Features Packaging Method : Container Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : MCX Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4 MM  [.157 INCH ] Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Gold

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold (Au)

Dimensions


  • Mounting Post Length : 4 MM  [.157 INCH ]
  • Profile Height from PCB : 10 MM  [.394 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 5.35 MM  [.21 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Detent : Without
  • PCB Mount Retention : Without
  • RF Connector Coupling Mechanism : Snap-On
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency Range (GHZ) : 6

Other


  • Dielectric Material : Polytetrafluoroethylene (PTFE)
  • Grade : Professional

Packaging Features


  • Packaging Method : Container
  • Packaging Quantity : 50

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Shape : Rectangular
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : MCX
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 4 MM  [.157 INCH ]

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Coaxial Connectors - 1864851 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
1864851
Coaxial Connectors 1864851
TE Connectivity 1-1337581-0

TE Connectivity 1-1337581-0

Supplier's Site
Coaxial Connectors - 1864900 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
1864900
Coaxial Connectors 1864900
TE Connectivity 1-1337581-0

TE Connectivity 1-1337581-0

Supplier's Site
Coaxial Connector (RF) Assemblies - A121442-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A121442-ND
Coaxial Connector (RF) Assemblies A121442-ND
MCX Connector Jack, Female Socket 50Ohm Through Hole Solder

MCX Connector Jack, Female Socket 50Ohm Through Hole Solder

Buy Now Datasheet
Mcx Str Pcb Skt 50Ohm Gold Pltd Greenpar - Te Connectivity - 16R8166 - Newark, An Avnet Company
Chicago, IL, United States
Mcx Str Pcb Skt 50Ohm Gold Pltd Greenpar - Te Connectivity
16R8166
Mcx Str Pcb Skt 50Ohm Gold Pltd Greenpar - Te Connectivity 16R8166
MCX STR PCB SKT 50OHM GOLD PLTD

MCX STR PCB SKT 50OHM GOLD PLTD

Supplier's Site
RF Connectors / Coaxial Connectors - 1-1337581-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1-1337581-0
RF Connectors / Coaxial Connectors 1-1337581-0
RF Connectors / Coaxial Connectors STR PCB SKT 50 OHM

RF Connectors / Coaxial Connectors STR PCB SKT 50 OHM

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Coaxial Connectors Board Mount Connectors Electrical Connectors RF and Microwave Connectors
Product Number 1-1337581-0 1864851 A121442-ND 16R8166 1-1337581-0
Product Name Coax Connectors Coaxial Connectors Coaxial Connector (RF) Assemblies Mcx Str Pcb Skt 50Ohm Gold Pltd Greenpar - Te Connectivity RF Connectors / Coaxial Connectors
Connector Type Wire to Board Connector MCX; Jack, Female Socket
Gender Female / Jack Male / Plug; Female / Jack Female / Jack
Termination Through Hole - Solder Solder
Mounting Board Mount Through hole Through Hole PCB Mount
Coupling Snap-On
Unlock Full Specs
to access all available technical data