TE Connectivity Coax Connectors 1-1478213-0

Description
Body Features Body Material : Brass Body Plating Material : Silver Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hexagonal Crimping Ferrule Material : Annealed Copper Ferrule Plating Material : Silver RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver (Ag) RF Connector Contact Configuration : Captivated Dimensions Panel Thickness (Recommended) : 9.5 MM  [.374 INCH ] RF Connector Mated Outer Diameter (Approximate) : 19.05 MM  [.75 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Attachment Style : Rear Mount Panel Mount Feature Type : Hex Nut RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 11 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Gasket Material : Silicone Rubber Grade : Commercial Lockwasher Material : Brass Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Compatible With RF Cable Type : PSF 1/4M, URM 67, Raychem 5012E1632, Raychem EPD 29108Q, Raychem 5012E1339, RG 8A, RG 213, Raychem 5012A1422 Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : Gasket Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : N Type Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Silver Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hexagonal Crimping Ferrule Material : Annealed Copper Ferrule Plating Material : Silver RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver (Ag) RF Connector Contact Configuration : Captivated Dimensions Panel Thickness (Recommended) : 9.5 MM  [.374 INCH ] RF Connector Mated Outer Diameter (Approximate) : 19.05 MM  [.75 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Attachment Style : Rear Mount Panel Mount Feature Type : Hex Nut RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 11 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Gasket Material : Silicone Rubber Grade : Commercial Lockwasher Material : Brass Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Compatible With RF Cable Type : PSF 1/4M, URM 67, Raychem 5012E1632, Raychem EPD 29108Q, Raychem 5012E1339, RG 8A, RG 213, Raychem 5012A1422 Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : Gasket Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : N Type Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 1-1478213-0 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
1-1478213-0
Coax Connectors 1-1478213-0
Body Features Body Material : Brass Body Plating Material : Silver Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hexagonal Crimping Ferrule Material : Annealed Copper Ferrule Plating Material : Silver RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver (Ag) RF Connector Contact Configuration : Captivated Dimensions Panel Thickness (Recommended) : 9.5 MM  [.374 INCH ] RF Connector Mated Outer Diameter (Approximate) : 19.05 MM  [.75 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Attachment Style : Rear Mount Panel Mount Feature Type : Hex Nut RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 11 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Gasket Material : Silicone Rubber Grade : Commercial Lockwasher Material : Brass Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Compatible With RF Cable Type : PSF 1/4M, URM 67, Raychem 5012E1632, Raychem EPD 29108Q, Raychem 5012E1339, RG 8A, RG 213, Raychem 5012A1422 Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : Gasket Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : N Type Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Silver

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Crimp Type : Hexagonal Crimping
  • Ferrule Material : Annealed Copper
  • Ferrule Plating Material : Silver
  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Silver (Ag)
  • RF Connector Contact Configuration : Captivated

Dimensions


  • Panel Thickness (Recommended) : 9.5 MM  [.374 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 19.05 MM  [.75 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Housing Features


  • Body Orientation : Straight

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : Without
  • Panel Attachment Style : Rear Mount
  • Panel Mount Feature Type : Hex Nut
  • RF Connector Coupling Mechanism : Threaded
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency Range (GHZ) : 11

Other


  • Dielectric Material : Polytetrafluoroethylene (PTFE)
  • Gasket Material : Silicone Rubber
  • Grade : Commercial
  • Lockwasher Material : Brass

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 50

Product Type Features


  • Compatible With RF Cable Type : PSF 1/4M, URM 67, Raychem 5012E1632, Raychem EPD 29108Q, Raychem 5012E1339, RG 8A, RG 213, Raychem 5012A1422
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Seal & Plug Type : Gasket
  • Connector System : Cable-to-Panel
  • RF Connector Style : Jack
  • RF Interface : N Type
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - 1-1478213-0-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
1-1478213-0-ND
Coaxial Connector (RF) Assemblies 1-1478213-0-ND
N Type Connector Jack, Female Socket 50Ohm Panel Mount Solder

N Type Connector Jack, Female Socket 50Ohm Panel Mount Solder

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 1-1478213-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1-1478213-0
RF Connectors / Coaxial Connectors 1-1478213-0
RF Connectors / Coaxial Connectors RM BLKHD JACK 50 OHM

RF Connectors / Coaxial Connectors RM BLKHD JACK 50 OHM

Buy Now Datasheet
N Rm Bhj Hex 50Ohm Silver Pltd Psf 1/4M, Greenpar - Te Connectivity - 96X6328 - Newark, An Avnet Company
Chicago, IL, United States
N Rm Bhj Hex 50Ohm Silver Pltd Psf 1/4M, Greenpar - Te Connectivity
96X6328
N Rm Bhj Hex 50Ohm Silver Pltd Psf 1/4M, Greenpar - Te Connectivity 96X6328
N RM BHJ Hex 50Ohm Silver Pltd PSF 1/4M,

N RM BHJ Hex 50Ohm Silver Pltd PSF 1/4M,

Supplier's Site
N Rm Bhj Hex 50Ohm Silver Pltd Psf 1/4M, Amp - Te Connectivity - 46AJ0223 - Newark, An Avnet Company
Chicago, IL, United States
N Rm Bhj Hex 50Ohm Silver Pltd Psf 1/4M, Amp - Te Connectivity
46AJ0223
N Rm Bhj Hex 50Ohm Silver Pltd Psf 1/4M, Amp - Te Connectivity 46AJ0223
N RM BHJ Hex 50Ohm Silver Pltd PSF 1/4M,

N RM BHJ Hex 50Ohm Silver Pltd PSF 1/4M,

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors
Product Number 1-1478213-0 1-1478213-0-ND 1-1478213-0 96X6328
Product Name Coax Connectors Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors N Rm Bhj Hex 50Ohm Silver Pltd Psf 1/4M, Greenpar - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data