SV Microwave, Inc. SMP Connector 1138-4004

Description
SMPS Female to Female Bullet (OAL 0.188
Request a Quote Datasheet
Description
SMPS Female to Female Bullet (OAL 0.188
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
SMP Connector
1138-4004
SMP Connector 1138-4004
SMPS Female to Female Bullet (OAL 0.188

SMPS Female to Female Bullet (OAL 0.188

Buy Now
Coaxial Connector (RF) Adapters - 1138-4004-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
1138-4004-ND
Coaxial Connector (RF) Adapters 1138-4004-ND
Adapter Coaxial Connector SMPS Jack, Female Socket To SMPS Jack, Female Socket 50Ohm

Adapter Coaxial Connector SMPS Jack, Female Socket To SMPS Jack, Female Socket 50Ohm

Buy Now Datasheet
Connectors RF - MIL Qualified - 1138-4004 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - MIL Qualified
1138-4004
Connectors RF - MIL Qualified 1138-4004
SMPS FEMALE TO FEMALE BULLET INDIVIDUAL BAG

SMPS FEMALE TO FEMALE BULLET INDIVIDUAL BAG

Buy Now
Smps Female To Female Bullet (Oal 0.188
Chicago, IL, United States
Smps Female To Female Bullet (Oal 0.188") / Individual - Tray (Pack Fill Qty Amphenol Sv Microwave
43AC7616
Smps Female To Female Bullet (Oal 0.188") / Individual - Tray (Pack Fill Qty Amphenol Sv Microwave 43AC7616
SMPS Female to Female Bullet (OAL 0.188") / Individual - Tray (Pack Fill Qty: 100)

SMPS Female to Female Bullet (OAL 0.188") / Individual - Tray (Pack Fill Qty: 100)

Supplier's Site
RF Adapters - In Series - 1138-4004 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
1138-4004
RF Adapters - In Series 1138-4004
RF Adapters - In Series SMPS F to F Bullet

RF Adapters - In Series SMPS F to F Bullet

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors RF and Microwave Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number 1138-4004 1138-4004-ND 1138-4004 43AC7616 1138-4004
Product Name SMP Connector Coaxial Connector (RF) Adapters Connectors RF - MIL Qualified Smps Female To Female Bullet (Oal 0.188") / Individual - Tray (Pack Fill Qty Amphenol Sv Microwave RF Adapters - In Series
Connector Type SMP
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 8194178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; Type N
Gender Female / Jack
Geometry Straight; Straight
View Details
TNC (F) 4 Hole Panel Mount Connector for RG174 Cable - ET-TFS-4H-1 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type TNC
Gender Female / Jack
Geometry Straight
View Details
Between Series Adapters - 1058077-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
3 suppliers
Cable Connectors - NCS-MG-A220-1 - kTB Solutions
Specs
Connector Type SMA
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details