TE Connectivity Coax Connectors 1-1478963-0

Description
Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .76 MICM  [30 MICIN ] RF Connector Center Contact Underplating Material : Copper RF Connector Contact Configuration : Captivated Dimensions Product Length : 14.4 MM  [.567 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Attachment Style : Front Mount, Rear Mount Panel Mount Feature Type : Flange RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Solder Operation/Applicatio n Operating Frequency Range (GHZ) : 27 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Professional Number of Panel Mounting Holes : 2 Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Product Type : Connector Assembly Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : SMA Sealable : No Termination Features Termination Method to Wire & Cable : Solder Terminal Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .76 MICM  [30 MICIN ] RF Connector Center Contact Underplating Material : Copper RF Connector Contact Configuration : Captivated Dimensions Product Length : 14.4 MM  [.567 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Attachment Style : Front Mount, Rear Mount Panel Mount Feature Type : Flange RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Solder Operation/Applicatio n Operating Frequency Range (GHZ) : 27 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Professional Number of Panel Mounting Holes : 2 Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Product Type : Connector Assembly Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : SMA Sealable : No Termination Features Termination Method to Wire & Cable : Solder Terminal Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 1-1478963-0 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
1-1478963-0
Coax Connectors 1-1478963-0
Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .76 MICM  [30 MICIN ] RF Connector Center Contact Underplating Material : Copper RF Connector Contact Configuration : Captivated Dimensions Product Length : 14.4 MM  [.567 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Attachment Style : Front Mount, Rear Mount Panel Mount Feature Type : Flange RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Solder Operation/Applicatio n Operating Frequency Range (GHZ) : 27 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Professional Number of Panel Mounting Holes : 2 Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Product Type : Connector Assembly Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : SMA Sealable : No Termination Features Termination Method to Wire & Cable : Solder Terminal Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Stainless Steel
  • Body Material Finish : Plated
  • Body Plating Material : Gold

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Plating Thickness : .76 MICM  [30 MICIN ]
  • RF Connector Center Contact Underplating Material : Copper
  • RF Connector Contact Configuration : Captivated

Dimensions


  • Product Length : 14.4 MM  [.567 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Housing Features


  • Body Orientation : Straight

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : Without
  • Panel Attachment Style : Front Mount, Rear Mount
  • Panel Mount Feature Type : Flange
  • RF Connector Coupling Mechanism : Threaded
  • RF Contact Captivation Method : Solder

Operation/Application


  • Operating Frequency Range (GHZ) : 27

Other


  • Dielectric Material : Polytetrafluoroethylene (PTFE)
  • Grade : Professional
  • Number of Panel Mounting Holes : 2

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Panel
  • RF Connector Style : Jack
  • RF Interface : SMA
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Solder Terminal

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
SMA Connector - 1-1478963-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMA Connector
1-1478963-0
SMA Connector 1-1478963-0
SMA PNL SKT RCPT, 2/FLNG GSS

SMA PNL SKT RCPT, 2/FLNG GSS

Buy Now
Coaxial Connectors - 5120064 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
5120064
Coaxial Connectors 5120064
TE Connectivity 1-1478963-0

TE Connectivity 1-1478963-0

Supplier's Site
Coaxial Connectors - 1648468 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
1648468
Coaxial Connectors 1648468
TE Connectivity 1-1478963-0

TE Connectivity 1-1478963-0

Supplier's Site
Coaxial Connector (RF) Assemblies - A122106-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A122106-ND
Coaxial Connector (RF) Assemblies A122106-ND
SMA Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Cup

SMA Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Cup

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 1-1478963-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1-1478963-0
RF Connectors / Coaxial Connectors 1-1478963-0
RF Connectors / Coaxial Connectors SMA PNL SKT RCPT 2/FLNG GSS

RF Connectors / Coaxial Connectors SMA PNL SKT RCPT 2/FLNG GSS

Buy Now Datasheet
Rf / Coaxial Connector, Sma Coaxial, Straight Flanged Jack, Solder, 50 Ohm, Beryllium Copper Rohs Compliant Greenpar - Te Connectivity - 98K4828 - Newark, An Avnet Company
Chicago, IL, United States
Rf / Coaxial Connector, Sma Coaxial, Straight Flanged Jack, Solder, 50 Ohm, Beryllium Copper Rohs Compliant Greenpar - Te Connectivity
98K4828
Rf / Coaxial Connector, Sma Coaxial, Straight Flanged Jack, Solder, 50 Ohm, Beryllium Copper Rohs Compliant Greenpar - Te Connectivity 98K4828
RF / Coaxial Connector, SMA Coaxial, Straight Flanged Jack, Solder, 50 ohm, Beryllium Copper RoHS Compliant: Yes

RF / Coaxial Connector, SMA Coaxial, Straight Flanged Jack, Solder, 50 ohm, Beryllium Copper RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 1-1478963-0 1-1478963-0 5120064 A122106-ND 1-1478963-0 98K4828
Product Name Coax Connectors SMA Connector Coaxial Connectors Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Rf / Coaxial Connector, Sma Coaxial, Straight Flanged Jack, Solder, 50 Ohm, Beryllium Copper Rohs Compliant Greenpar - Te Connectivity
Gender Female / Jack Male / Plug; Female / Jack Female / Jack
Termination Solder Terminal Solder
Mounting Panel Mount Flange mount Panel Mount Flange Mount, 2-Hole
Coupling Threaded
Unlock Full Specs
to access all available technical data