TE Connectivity Coaxial Connector (RF) Assemblies 1-1634011-0

Description
MMCX Connector Receptacle, Female Socket 50Ohm Panel Mount Solder
Request a Quote Datasheet
Description
MMCX Connector Receptacle, Female Socket 50Ohm Panel Mount Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 1-1634011-0-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
1-1634011-0-ND
Coaxial Connector (RF) Assemblies 1-1634011-0-ND
MMCX Connector Receptacle, Female Socket 50Ohm Panel Mount Solder

MMCX Connector Receptacle, Female Socket 50Ohm Panel Mount Solder

Buy Now Datasheet
Mmcx Fm Bhskt 50Ohm Gold Pltd Greenpar - Te Connectivity - 16R9103 - Newark, An Avnet Company
Chicago, IL, United States
Mmcx Fm Bhskt 50Ohm Gold Pltd Greenpar - Te Connectivity
16R9103
Mmcx Fm Bhskt 50Ohm Gold Pltd Greenpar - Te Connectivity 16R9103
MMCX FM BHSKT 50OHM GOLD PLTD

MMCX FM BHSKT 50OHM GOLD PLTD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors
Product Number 1-1634011-0-ND 16R9103
Product Name Coaxial Connector (RF) Assemblies Mmcx Fm Bhskt 50Ohm Gold Pltd Greenpar - Te Connectivity
Connector Type MMCX
Unlock Full Specs
to access all available technical data

Similar Products

N Female To SMA Male RF Adapter - ET-NFS-SMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA; Type N
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
Cable Connectors - NCV-MG-A220-2 - kTB Solutions
Specs
Connector Type 1.85mm Connector
Gender Male / Plug
Frequency 0.000 to 67.000 GHz
View Details
75 OHM Connectors BNC Straight Plug - 190712 - PIC Wire & Cable
Specs
Connector Type BNC
Gender Male / Plug
Geometry Straight
View Details
Coax Connectors - 1055687-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Gender Male / Plug
Termination Surface Mount
View Details
3 suppliers