TE Connectivity Coax Connectors 1-1337554-0

Description
Body Features Body Material : Brass Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) Dimensions RF Connector Mated Outer Diameter (Approximate) : 9.5 MM  [.374 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 2 Other Coupling Nut Base Material : Brass Coupling Nut Plating Material : Nickel Dielectric Material : Polyoxymethylene (POM) Packaging Features Packaging Method : Tray Packaging Quantity : 100 Product Type Features Connector System : Cable-to-Panel RF Connector Style : Plug RF Interface : FME Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 60 DEGC  [-40 - 140 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) Dimensions RF Connector Mated Outer Diameter (Approximate) : 9.5 MM  [.374 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 2 Other Coupling Nut Base Material : Brass Coupling Nut Plating Material : Nickel Dielectric Material : Polyoxymethylene (POM) Packaging Features Packaging Method : Tray Packaging Quantity : 100 Product Type Features Connector System : Cable-to-Panel RF Connector Style : Plug RF Interface : FME Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 60 DEGC  [-40 - 140 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 1-1337554-0 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
1-1337554-0
Coax Connectors 1-1337554-0
Body Features Body Material : Brass Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) Dimensions RF Connector Mated Outer Diameter (Approximate) : 9.5 MM  [.374 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 2 Other Coupling Nut Base Material : Brass Coupling Nut Plating Material : Nickel Dielectric Material : Polyoxymethylene (POM) Packaging Features Packaging Method : Tray Packaging Quantity : 100 Product Type Features Connector System : Cable-to-Panel RF Connector Style : Plug RF Interface : FME Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 60 DEGC  [-40 - 140 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Nickel

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold (Au)

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 9.5 MM  [.374 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Housing Features


  • Body Orientation : Straight

Mechanical Attachment


  • Detent : Without
  • RF Connector Coupling Mechanism : Threaded
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency Range (GHZ) : 2

Other


  • Coupling Nut Base Material : Brass
  • Coupling Nut Plating Material : Nickel
  • Dielectric Material : Polyoxymethylene (POM)

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 100

Product Type Features


  • Connector System : Cable-to-Panel
  • RF Connector Style : Plug
  • RF Interface : FME
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 60 DEGC  [-40 - 140 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - 1-1337554-0-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
1-1337554-0-ND
Coaxial Connector (RF) Assemblies 1-1337554-0-ND
FME Connector Plug, Male Pin 50Ohm Panel Mount Solder Cup

FME Connector Plug, Male Pin 50Ohm Panel Mount Solder Cup

Buy Now Datasheet
Fme Fm Bh Plg Nickel Pltd Te Connectivity - 23R7864 - Newark, An Avnet Company
Chicago, IL, United States
Fme Fm Bh Plg Nickel Pltd Te Connectivity
23R7864
Fme Fm Bh Plg Nickel Pltd Te Connectivity 23R7864
FME FM BH PLG NICKEL PLTD

FME FM BH PLG NICKEL PLTD

Supplier's Site
RF Connectors / Coaxial Connectors - 1-1337554-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1-1337554-0
RF Connectors / Coaxial Connectors 1-1337554-0
RF Connectors / Coaxial Connectors FME FM BH Plg Nickel Pltd

RF Connectors / Coaxial Connectors FME FM BH Plg Nickel Pltd

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors
Product Number 1-1337554-0 1-1337554-0-ND 23R7864 1-1337554-0
Product Name Coax Connectors Coaxial Connector (RF) Assemblies Fme Fm Bh Plg Nickel Pltd Te Connectivity RF Connectors / Coaxial Connectors
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1052184-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Solder
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers
RF Connectors - 1058627-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Bulkhead
Frequency 18.000 GHz
View Details
RF Connectors - 1059654-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers
RF Connectors - 1057178-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 11.000 GHz
View Details
3 suppliers