Adapter Coaxial Connector 1.0mm Plug, Male Pin To 1.0mm Plug, Male Pin 50Ohm
RF ADAPTER, 1MM PLUG-PLUG, 50 OHM; Convert From Coax Type:1mm Coaxial; Convert From Gender:Plug; Convert To Coax Type:1mm Coaxial; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 1678-1139-6022-ND | 95AJ6743 |
| Product Name | Coaxial Connector (RF) Adapters | Rf Adapter, 1Mm Plug-Plug, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave |
| Gender | Male / Plug | Male / Plug |