SV Microwave, Inc. SMA Connector 1183-6004

Description
NanoRF Plug-In Contact VITA 67.3 to SMA
Request a Quote Datasheet
Description
NanoRF Plug-In Contact VITA 67.3 to SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
SMA Connector
1183-6004
SMA Connector 1183-6004
NanoRF Plug-In Contact VITA 67.3 to SMA

NanoRF Plug-In Contact VITA 67.3 to SMA

Buy Now
Coaxial Connector (RF) Adapters - 1678-1183-6004-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
1678-1183-6004-ND
Coaxial Connector (RF) Adapters 1678-1183-6004-ND
NANORF PLUG-IN CONTACT VITA 67.3

NANORF PLUG-IN CONTACT VITA 67.3

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors RF and Microwave Connectors
Product Number 1183-6004 1678-1183-6004-ND
Product Name SMA Connector Coaxial Connector (RF) Adapters
Connector Type SMA; Type N
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1051129-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.400 GHz
View Details
2 suppliers
Cable Connectors - NCG-MB-047-1 - kTB Solutions
Specs
Connector Type SMP
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190108 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Straight
Voltage Rating 500 volts
View Details
Coaxial Adapters - 8194217 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type QMA; SMA
Gender Male / Plug
Geometry Straight; Straight
View Details