TE Connectivity Coax Connectors 1-1337551-0

Description
Body Features Body Material : Brass Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .08 MICM  [3.14 MICIN ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 2 Other Coupling Nut Base Material : Brass Coupling Nut Plating Material : Nickel Dielectric Material : Polyoxymethylene (POM) Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Compatible With RF Cable Type : RG 174, RG 174A, RG 188A, RG 316 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : FME Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .08 MICM  [3.14 MICIN ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 2 Other Coupling Nut Base Material : Brass Coupling Nut Plating Material : Nickel Dielectric Material : Polyoxymethylene (POM) Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Compatible With RF Cable Type : RG 174, RG 174A, RG 188A, RG 316 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : FME Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 1-1337551-0 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
1-1337551-0
Coax Connectors 1-1337551-0
Body Features Body Material : Brass Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .08 MICM  [3.14 MICIN ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 2 Other Coupling Nut Base Material : Brass Coupling Nut Plating Material : Nickel Dielectric Material : Polyoxymethylene (POM) Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Compatible With RF Cable Type : RG 174, RG 174A, RG 188A, RG 316 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : FME Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Nickel

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Plating Thickness : .08 MICM  [3.14 MICIN ]

Electrical Characteristics


  • Impedance (OHM) : 50

Housing Features


  • Body Orientation : Straight

Mechanical Attachment


  • Detent : Without
  • RF Connector Coupling Mechanism : Threaded
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency Range (GHZ) : 2

Other


  • Coupling Nut Base Material : Brass
  • Coupling Nut Plating Material : Nickel
  • Dielectric Material : Polyoxymethylene (POM)

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 50

Product Type Features


  • Compatible With RF Cable Type : RG 174, RG 174A, RG 188A, RG 316
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable
  • RF Connector Style : Jack
  • RF Interface : FME
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Coaxial Connectors - 4481611 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
4481611
Coaxial Connectors 4481611
TE Connectivity 1-1337551-0

TE Connectivity 1-1337551-0

Supplier's Site
Coaxial Connectors - 1613941 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
1613941
Coaxial Connectors 1613941
TE Connectivity 1-1337551-0

TE Connectivity 1-1337551-0

Supplier's Site
Coaxial Connector (RF) Assemblies - A122697-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A122697-ND
Coaxial Connector (RF) Assemblies A122697-ND
FME Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder

FME Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 1-1337551-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1-1337551-0
RF Connectors / Coaxial Connectors 1-1337551-0
RF Connectors / Coaxial Connectors FME STR JACK HEX RG174A

RF Connectors / Coaxial Connectors FME STR JACK HEX RG174A

Buy Now Datasheet
Fme Str Jk Hex Nickel Pltd Rg174A/u, 188 Amp - Te Connectivity - 46AJ0208 - Newark, An Avnet Company
Chicago, IL, United States
Fme Str Jk Hex Nickel Pltd Rg174A/u, 188 Amp - Te Connectivity
46AJ0208
Fme Str Jk Hex Nickel Pltd Rg174A/u, 188 Amp - Te Connectivity 46AJ0208
FME Str Jk Hex Nickel Pltd RG174A/U, 188

FME Str Jk Hex Nickel Pltd RG174A/U, 188

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors
Product Number 1-1337551-0 4481611 A122697-ND 1-1337551-0 46AJ0208
Product Name Coax Connectors Coaxial Connectors Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Fme Str Jk Hex Nickel Pltd Rg174A/u, 188 Amp - Te Connectivity
Connector Type Wire to Wire Connector
Gender Female / Jack Male / Plug; Female / Jack Female / Jack
Termination Crimp Crimp
Coupling Threaded
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1-1478061-0 - TE Connectivity
Specs
Gender Female / Jack
Frequency 2.000 GHz
View Details
4 suppliers
RF Connectors - 1046494-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 2.000 GHz
View Details
3 suppliers
RF Connectors - 1060891-1 - TE Connectivity
Specs
Gender Male / Plug
Frequency 6.000 GHz
View Details
3 suppliers
RF Connector Launchers - 1053476-1 - TE Connectivity
Specs
Mounting Board Mount
View Details
4 suppliers